Nook Industries, Inc. Nook Shaft NS-5/8

Description
1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc 60, - 440C Stainless Steel hardened to Rc 50-55 - Chrome-plated Alloy Steel Straightness: 0.001"/foot accumulative Cut length tolerance ±0.005" End cut perpendicularity ±0.005" Meets or exceeds specifications required by all other linear bearing manufacturers Packaged in VCI anti-corrosion protective sleeve Stocked for Immediate Availability Chamfered ends
Description
1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc 60, - 440C Stainless Steel hardened to Rc 50-55 - Chrome-plated Alloy Steel Straightness: 0.001"/foot accumulative Cut length tolerance ±0.005" End cut perpendicularity ±0.005" Meets or exceeds specifications required by all other linear bearing manufacturers Packaged in VCI anti-corrosion protective sleeve Stocked for Immediate Availability Chamfered ends

Suppliers

Company
Product
Description
Supplier Links
Nook Shaft - NS-5/8 - Nook Industries, Inc.
Cleveland, OH, USA
Nook Shaft
NS-5/8
Nook Shaft NS-5/8
1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc 60, - 440C Stainless Steel hardened to Rc 50-55 - Chrome-plated Alloy Steel Straightness: 0.001"/foot accumulative Cut length tolerance ±0.005" End cut perpendicularity ±0.005" Meets or exceeds specifications required by all other linear bearing manufacturers Packaged in VCI anti-corrosion protective sleeve Stocked for Immediate Availability Chamfered ends
  • 1/2" to 1-1/2" diameters from 6" to 72" in length
  • Precision center-less ground to 10-14 microinches rms surface finish
  • 3 Materials to choose from:
    - Alloy Steel hardened to Rc 60,
    - 440C Stainless Steel hardened to Rc 50-55
    - Chrome-plated Alloy Steel
  • Straightness: 0.001"/foot accumulative
  • Cut length tolerance ±0.005"
  • End cut perpendicularity ±0.005"
  • Meets or exceeds specifications required by all other linear bearing manufacturers
  • Packaged in VCI anti-corrosion protective sleeve
  • Stocked for Immediate Availability
  • Chamfered ends
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Shafts
Product Number NS-5/8
Product Name Nook Shaft
Types of Shafts Linear; Precision
Shaft Material Alloy Steel (optional feature); Stainless Steel (optional feature)
Diameter 15.87 mm (0.6250 inch)
Max. Available Length 1829 mm (72 inch)
Weight 1.03 lbs/ft (1.54 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Chrome Linear Shafts - WZV-24-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 38.1 mm (1.5 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.3747 Inch - BBSHAF-12140 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 9.52 mm (0.3747 inch)
View Details
Koford Engineering, LLC
Specs
Types of Shafts Linear
Shaft Material Alloy Steel (optional feature); Stainless Steel (optional feature)
Diameter 1.99 mm (0.0785 inch)
View Details