Lift Products, Inc. Moto-Cart HD Platform Truck MC2-HD20L

Description
The Moto-Cart HD is a battery operated self-propelled electric platform truck. In comparison to the standard Moto-Cart, it has a larger useable deck, a heavier drive transaxle, upgraded controls and 8" x 2" swivel casters. This unique cart increases productivity and reduces injuries caused by pushing and pulling ordinary non-powered carts. Highly flexible, it can travel over carpeting, tile or any hard surface. The Moto-Cart HD's center transaxle drive system allows the cart to easily rotate. It has a capacity of 1,500 or 2,000 lbs. on a level surface and can handle 1,000 lbs. or 1,500 lbs. on a 6° incline. It can travel up to 10 miles on a charge. The Moto-Cart HD is highly customizable. If our standard units do not meet your application requirements, we can specialize it's design to suit specific needs. Roller Controls Features key switch, maximum throttle switch, belly bump switch, battery indicator and horn. Transaxle Drive Center wheel drive system with integrated motor and automatic electro-mechanical braking. 8"ø Casters Non-marking conductive casters bonded to a Polyolefin wheel core meets federal specification FF-C-88C. Steel Frame Powder coated 1.5" tube steel frame provides load support protected by wrap around vinyl bumpers. Standard Features Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel Drive On-Board Battery Charger Free-Wheel Mode Articulated Transaxle Drive Deep cycle Maintenance-Free Batteries Anti-Skid Deck Mat Bumper Molding Powder Coated White Maximum Speed 3 mph Automatic Braking Automatic Parking Brake Flashing Reverse Mode Switch Splash Proof Electronics Release Brake Drive Inhibit Charge Mode Drive Inhibit Throttle Fault Inhibit Electrical: 120/240 VAC, 50/60 Hz Ergonomic handle design Spring suspension Non-marking tires UL/cUL, CE listed smart charging system Battery charge indicator Welded frame construction 10 miles of operation on a single charge Options Wire Shelving Top Shelf Cylinder Rack Foam Filled Tires Remote Control OEM Programming Aluminum Stainless Steel Passivated Stainless Dual Handles Pre-Drilled Bolt Holes Higher Capacity Batteries Lithium Batteries Iron Batteries Phosphate Batteries Custom Designs
Description
The Moto-Cart HD is a battery operated self-propelled electric platform truck. In comparison to the standard Moto-Cart, it has a larger useable deck, a heavier drive transaxle, upgraded controls and 8" x 2" swivel casters. This unique cart increases productivity and reduces injuries caused by pushing and pulling ordinary non-powered carts. Highly flexible, it can travel over carpeting, tile or any hard surface. The Moto-Cart HD's center transaxle drive system allows the cart to easily rotate. It has a capacity of 1,500 or 2,000 lbs. on a level surface and can handle 1,000 lbs. or 1,500 lbs. on a 6° incline. It can travel up to 10 miles on a charge. The Moto-Cart HD is highly customizable. If our standard units do not meet your application requirements, we can specialize it's design to suit specific needs. Roller Controls Features key switch, maximum throttle switch, belly bump switch, battery indicator and horn. Transaxle Drive Center wheel drive system with integrated motor and automatic electro-mechanical braking. 8"ø Casters Non-marking conductive casters bonded to a Polyolefin wheel core meets federal specification FF-C-88C. Steel Frame Powder coated 1.5" tube steel frame provides load support protected by wrap around vinyl bumpers. Standard Features Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel Drive On-Board Battery Charger Free-Wheel Mode Articulated Transaxle Drive Deep cycle Maintenance-Free Batteries Anti-Skid Deck Mat Bumper Molding Powder Coated White Maximum Speed 3 mph Automatic Braking Automatic Parking Brake Flashing Reverse Mode Switch Splash Proof Electronics Release Brake Drive Inhibit Charge Mode Drive Inhibit Throttle Fault Inhibit Electrical: 120/240 VAC, 50/60 Hz Ergonomic handle design Spring suspension Non-marking tires UL/cUL, CE listed smart charging system Battery charge indicator Welded frame construction 10 miles of operation on a single charge Options Wire Shelving Top Shelf Cylinder Rack Foam Filled Tires Remote Control OEM Programming Aluminum Stainless Steel Passivated Stainless Dual Handles Pre-Drilled Bolt Holes Higher Capacity Batteries Lithium Batteries Iron Batteries Phosphate Batteries Custom Designs

Suppliers

Company
Product
Description
Supplier Links
Moto-Cart HD Platform Truck - MC2-HD20L - Lift Products, Inc.
Waukesha, WI, United States
Moto-Cart HD Platform Truck
MC2-HD20L
Moto-Cart HD Platform Truck MC2-HD20L
The Moto-Cart HD is a battery operated self-propelled electric platform truck. In comparison to the standard Moto-Cart, it has a larger useable deck, a heavier drive transaxle, upgraded controls and 8" x 2" swivel casters. This unique cart increases productivity and reduces injuries caused by pushing and pulling ordinary non-powered carts. Highly flexible, it can travel over carpeting, tile or any hard surface. The Moto-Cart HD's center transaxle drive system allows the cart to easily rotate. It has a capacity of 1,500 or 2,000 lbs. on a level surface and can handle 1,000 lbs. or 1,500 lbs. on a 6° incline. It can travel up to 10 miles on a charge. The Moto-Cart HD is highly customizable. If our standard units do not meet your application requirements, we can specialize it's design to suit specific needs. Roller Controls Features key switch, maximum throttle switch, belly bump switch, battery indicator and horn. Transaxle Drive Center wheel drive system with integrated motor and automatic electro-mechanical braking. 8"ø Casters Non-marking conductive casters bonded to a Polyolefin wheel core meets federal specification FF-C-88C. Steel Frame Powder coated 1.5" tube steel frame provides load support protected by wrap around vinyl bumpers. Standard Features Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel Drive On-Board Battery Charger Free-Wheel Mode Articulated Transaxle Drive Deep cycle Maintenance-Free Batteries Anti-Skid Deck Mat Bumper Molding Powder Coated White Maximum Speed 3 mph Automatic Braking Automatic Parking Brake Flashing Reverse Mode Switch Splash Proof Electronics Release Brake Drive Inhibit Charge Mode Drive Inhibit Throttle Fault Inhibit Electrical: 120/240 VAC, 50/60 Hz Ergonomic handle design Spring suspension Non-marking tires UL/cUL, CE listed smart charging system Battery charge indicator Welded frame construction 10 miles of operation on a single charge Options Wire Shelving Top Shelf Cylinder Rack Foam Filled Tires Remote Control OEM Programming Aluminum Stainless Steel Passivated Stainless Dual Handles Pre-Drilled Bolt Holes Higher Capacity Batteries Lithium Batteries Iron Batteries Phosphate Batteries Custom Designs

The Moto-Cart HD is a battery operated self-propelled electric platform truck. In comparison to the standard Moto-Cart, it has a larger useable deck, a heavier drive transaxle, upgraded controls and 8" x 2" swivel casters.

This unique cart increases productivity and reduces injuries caused by pushing and pulling ordinary non-powered carts. Highly flexible, it can travel over carpeting, tile or any hard surface.

The Moto-Cart HD's center transaxle drive system allows the cart to easily rotate. It has a capacity of 1,500 or 2,000 lbs. on a level surface and can handle 1,000 lbs. or 1,500 lbs. on a 6° incline. It can travel up to 10 miles on a charge.
The Moto-Cart HD is highly customizable. If our standard units do not meet your application requirements, we can specialize it's design to suit specific needs.

Roller Controls

Features key switch, maximum throttle switch, belly bump switch, battery indicator and horn.

Transaxle Drive

Center wheel drive system with integrated motor and automatic electro-mechanical braking.

8"ø Casters

Non-marking conductive casters bonded to a Polyolefin wheel core meets federal specification FF-C-88C.

Steel Frame

Powder coated 1.5" tube steel frame provides load support protected by wrap around vinyl bumpers.

Standard Features

  • Roller Speed Controls
  • Top Speed Control Switch
  • Power Green Light
  • Emergency Stop Bump Switch
  • Horn and Key Switch
  • 24-Volt Electronics and Drive Motor
  • Maneuverable Center Wheel Drive
  • On-Board Battery Charger
  • Free-Wheel Mode
  • Articulated Transaxle Drive
  • Deep cycle Maintenance-Free Batteries
  • Anti-Skid Deck Mat
  • Bumper Molding
  • Powder Coated White
  • Maximum Speed 3 mph
  • Automatic Braking
  • Automatic Parking Brake
  • Flashing Reverse Mode Switch
  • Splash Proof Electronics
  • Release Brake Drive Inhibit
  • Charge Mode Drive Inhibit
  • Throttle Fault Inhibit
  • Electrical: 120/240 VAC, 50/60 Hz
  • Ergonomic handle design
  • Spring suspension
  • Non-marking tires
  • UL/cUL, CE listed smart charging system
  • Battery charge indicator
  • Welded frame construction
  • 10 miles of operation on a single charge

Options

Wire Shelving

Top Shelf

Cylinder Rack

Foam Filled Tires

  • Remote Control
  • OEM Programming
  • Aluminum
  • Stainless Steel
  • Passivated Stainless
  • Dual Handles
  • Pre-Drilled Bolt Holes
  • Higher Capacity Batteries
  • Lithium Batteries
  • Iron Batteries
  • Phosphate Batteries
  • Custom Designs
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Material Handling Carts and Trucks
Product Number MC2-HD20L
Product Name Moto-Cart HD Platform Truck
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details