Lift Products, Inc. Moto-Bench Electric Platform Truck MCB-10-L1

Description
The Moto-Bench is a modified version of our popular Moto-Cart series of electric platform trucks with all of the features of that series including a maneuverable center wheel drive, roller speed controls with emergency stop bump switch, and automatic braking. In addition, the Moto-Bench features an upgraded transmission for an increased capacity. Contained within the lockable tool cabinet is a lockable tool box with 9 drawers: (2) 21.5"W x 3.5"H, (2) 21.5"W x 1.75"W, (4) 6.5"W x 1.75"H and (1) 6.5"W x 3.5"H central locking drawer. Two additional shelf spaces to the left of the tool box allow for extra storage of larger items. The top work area includes side and back stops to prevent objects from falling. An additional side shelf holds a vise. Tool Cabinet Lockable tool box with 9 drawers allows for convenient access to a large number of tools and parts. Transaxle Drive Center wheel drive system with integrated motor and automatic electro-mechanical braking. Utility Vise Vise with a 30K PSI iron body built for rugged use. 180° swivel base. 4 mounting posts. Roller Controls Features key switch, maximum throttle switch, belly bump switch, battery indicator and horn. Standard Features 48" x 26" Main Work Area Side and Back Stops Keyed Handle On Cabinet (9) Drawer Tool Box Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel Drive On-Board Battery Charger Free-Wheel Mode Articulated Transaxle Drive Deep cycle Maintenance-Free Batteries Anti-Skid Deck Mat Bumper Molding Powder Coated White Maximum Speed 3 mph Swivel Vise Side Shelf (2) Large Shelves Automatic Braking Automatic Parking Brake Flashing Reverse Mode Switch Splash Proof Electronics Release Brake Drive Inhibit Charge Mode Drive Inhibit Throttle Fault Inhibit Electrical: 120/240 VAC, 50/60 Hz Ergonomic handle design Spring suspension Non-marking tires UL/cUL, CE listed smart charging system Battery charge indicator Welded frame construction 10 miles of operation on a single charge
Description
The Moto-Bench is a modified version of our popular Moto-Cart series of electric platform trucks with all of the features of that series including a maneuverable center wheel drive, roller speed controls with emergency stop bump switch, and automatic braking. In addition, the Moto-Bench features an upgraded transmission for an increased capacity. Contained within the lockable tool cabinet is a lockable tool box with 9 drawers: (2) 21.5"W x 3.5"H, (2) 21.5"W x 1.75"W, (4) 6.5"W x 1.75"H and (1) 6.5"W x 3.5"H central locking drawer. Two additional shelf spaces to the left of the tool box allow for extra storage of larger items. The top work area includes side and back stops to prevent objects from falling. An additional side shelf holds a vise. Tool Cabinet Lockable tool box with 9 drawers allows for convenient access to a large number of tools and parts. Transaxle Drive Center wheel drive system with integrated motor and automatic electro-mechanical braking. Utility Vise Vise with a 30K PSI iron body built for rugged use. 180° swivel base. 4 mounting posts. Roller Controls Features key switch, maximum throttle switch, belly bump switch, battery indicator and horn. Standard Features 48" x 26" Main Work Area Side and Back Stops Keyed Handle On Cabinet (9) Drawer Tool Box Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel Drive On-Board Battery Charger Free-Wheel Mode Articulated Transaxle Drive Deep cycle Maintenance-Free Batteries Anti-Skid Deck Mat Bumper Molding Powder Coated White Maximum Speed 3 mph Swivel Vise Side Shelf (2) Large Shelves Automatic Braking Automatic Parking Brake Flashing Reverse Mode Switch Splash Proof Electronics Release Brake Drive Inhibit Charge Mode Drive Inhibit Throttle Fault Inhibit Electrical: 120/240 VAC, 50/60 Hz Ergonomic handle design Spring suspension Non-marking tires UL/cUL, CE listed smart charging system Battery charge indicator Welded frame construction 10 miles of operation on a single charge

Suppliers

Company
Product
Description
Supplier Links
Moto-Bench Electric Platform Truck - MCB-10-L1 - Lift Products, Inc.
Waukesha, WI, United States
Moto-Bench Electric Platform Truck
MCB-10-L1
Moto-Bench Electric Platform Truck MCB-10-L1
The Moto-Bench is a modified version of our popular Moto-Cart series of electric platform trucks with all of the features of that series including a maneuverable center wheel drive, roller speed controls with emergency stop bump switch, and automatic braking. In addition, the Moto-Bench features an upgraded transmission for an increased capacity. Contained within the lockable tool cabinet is a lockable tool box with 9 drawers: (2) 21.5"W x 3.5"H, (2) 21.5"W x 1.75"W, (4) 6.5"W x 1.75"H and (1) 6.5"W x 3.5"H central locking drawer. Two additional shelf spaces to the left of the tool box allow for extra storage of larger items. The top work area includes side and back stops to prevent objects from falling. An additional side shelf holds a vise. Tool Cabinet Lockable tool box with 9 drawers allows for convenient access to a large number of tools and parts. Transaxle Drive Center wheel drive system with integrated motor and automatic electro-mechanical braking. Utility Vise Vise with a 30K PSI iron body built for rugged use. 180° swivel base. 4 mounting posts. Roller Controls Features key switch, maximum throttle switch, belly bump switch, battery indicator and horn. Standard Features 48" x 26" Main Work Area Side and Back Stops Keyed Handle On Cabinet (9) Drawer Tool Box Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel Drive On-Board Battery Charger Free-Wheel Mode Articulated Transaxle Drive Deep cycle Maintenance-Free Batteries Anti-Skid Deck Mat Bumper Molding Powder Coated White Maximum Speed 3 mph Swivel Vise Side Shelf (2) Large Shelves Automatic Braking Automatic Parking Brake Flashing Reverse Mode Switch Splash Proof Electronics Release Brake Drive Inhibit Charge Mode Drive Inhibit Throttle Fault Inhibit Electrical: 120/240 VAC, 50/60 Hz Ergonomic handle design Spring suspension Non-marking tires UL/cUL, CE listed smart charging system Battery charge indicator Welded frame construction 10 miles of operation on a single charge

The Moto-Bench is a modified version of our popular Moto-Cart series of electric platform trucks with all of the features of that series including a maneuverable center wheel drive, roller speed controls with emergency stop bump switch, and automatic braking. In addition, the Moto-Bench features an upgraded transmission for an increased capacity.

Contained within the lockable tool cabinet is a lockable tool box with 9 drawers: (2) 21.5"W x 3.5"H, (2) 21.5"W x 1.75"W, (4) 6.5"W x 1.75"H and (1) 6.5"W x 3.5"H central locking drawer. Two additional shelf spaces to the left of the tool box allow for extra storage of larger items. The top work area includes side and back stops to prevent objects from falling. An additional side shelf holds a vise.

Tool Cabinet

Lockable tool box with 9 drawers allows for convenient access to a large number of tools and parts.

Transaxle Drive

Center wheel drive system with integrated motor and automatic electro-mechanical braking.

Utility Vise

Vise with a 30K PSI iron body built for rugged use. 180° swivel base. 4 mounting posts.

Roller Controls

Features key switch, maximum throttle switch, belly bump switch, battery indicator and horn.

Standard Features

  • 48" x 26" Main Work Area
  • Side and Back Stops
  • Keyed Handle On Cabinet
  • (9) Drawer Tool Box
  • Roller Speed Controls
  • Top Speed Control Switch
  • Power Green Light
  • Emergency Stop Bump Switch
  • Horn and Key Switch
  • 24-Volt Electronics and Drive Motor
  • Maneuverable Center Wheel Drive
  • On-Board Battery Charger
  • Free-Wheel Mode
  • Articulated Transaxle Drive
  • Deep cycle Maintenance-Free Batteries
  • Anti-Skid Deck Mat
  • Bumper Molding
  • Powder Coated White
  • Maximum Speed 3 mph
  • Swivel Vise
  • Side Shelf
  • (2) Large Shelves
  • Automatic Braking
  • Automatic Parking Brake
  • Flashing Reverse Mode Switch
  • Splash Proof Electronics
  • Release Brake Drive Inhibit
  • Charge Mode Drive Inhibit
  • Throttle Fault Inhibit
  • Electrical: 120/240 VAC, 50/60 Hz
  • Ergonomic handle design
  • Spring suspension
  • Non-marking tires
  • UL/cUL, CE listed smart charging system
  • Battery charge indicator
  • Welded frame construction
  • 10 miles of operation on a single charge
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Material Handling Carts and Trucks
Product Number MCB-10-L1
Product Name Moto-Bench Electric Platform Truck
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7948038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 46 inch (1168 mm)
Width 22 inch (552 mm)
View Details