Zhejiang Benyi Electrical Co., Ltd Datasheets for Modular Enclosures
Modular enclosures consist of smaller components that can be assembled to create custom enclosures, often for temporary or mobile systems. These modular components are available in standard sizes and allow modular enclosures to be used for a variety of purposes.
Modular Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 13-modular enclosure A 13-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. , Highlights : Transparent polycarbonate door IP65 rating... | |
| 15-modular enclosure A 15-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. , Highlights : Transparent polycarbonate door IP65 rating... | |
| 26-modular enclosure A 26-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. , Highlights : Transparent polycarbonate door IP65 rating... | |
| 39-modular enclosure A 39-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. , Highlights : Transparent polycarbonate door IP65 rating... | |
| 4 modular enclosure A 4-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. , Highlights : Transparent polycarbonate door IP65... | |
| 8 modular enclosure A 8-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. , Highlights : Transparent polycarbonate door IP65... |