Zhejiang Benyi Electrical Co., Ltd Datasheets for Disconnect Switches
Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more
| Product Name | Notes |
|---|---|
| 1500V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) 1500V DC switches are developed for solar PV high power voltage. Compact body design is... | |
| 350V 500V 600V 750V 1000V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) DC switches are developed for solar PV high power voltage. Compact... | |
| 800V 1000V 1200V 1500V levels DC disconnect switch IEC60947.3 The BYSS.1-50/T (panel mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for solar... | |
| 800V 1000V 1200V 1500V levels DC disconnect switch IEC60947.3 The BYSS.2-50 (din rail mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for... | |
| 800V 1000V levels DC disconnect switch IEC60947.3 The BYSS.1-50/T (panel mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for solar inverter build-in... | |
| 800V 1000V levels DC disconnect switch IEC60947.3 The BYSS.2-50 (din rail mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for solar inverter... | |
| DC isolator switch 1200V up to 250A DC switch up to 250A 1200V, development for DC controlling panel in solar ground systems. Non-polarity DC switch for easier wiring. Arc flash... | |
| DC isolator switch 300V- 1200V up to 63A DC switch up to 63A 1200V, compact design for solar DC circuit, UPS, battery energy storage systems application. Non-polarity DC switch for... | |
| Door-clutch DC isolator switch A door clutch and din rail mounting DC switch up to 1200V 32A, lockable handle for safe using and maintaining. IP66 enclosed installation for outdoor and... | |
| IEC60947.3 AC disconnect switch from 220VAC to 1000VAC BHA-400 AC switch is according IEC60947.3 standard, panel mounting for AC controlling panel installation. 4P 1000VAC up to 400A for AC circuit... | |
| IEC60947.3 AC disconnect switch from 220VAC to 1000VAC BYAF-200 AC switch is according IEC60947.3 standard, panel mounting for AC controlling panel installation. 3P 1000VAC up to 200A for AC circuit... | |
| IEC60947.3 AC disconnect switch from 230VAC to 1000VAC BYAF-125 AC switch is according IEC60947.3 standard, panel mounting for AC controlling panel installation. 3P 1000VAC up to 50A for AC circuit... | |
| IP65 Enclosed rotary AC isolator switch 32A AC switch rated 20A to 32A, 230V-440V outdoor AC applications. The AC isolator can be installed at solar inverter AC side, and match... | |
| IP65 Enclosed rotary AC isolator switch up to 63A AC switch rated 40A to 63A, 230V-440V outdoor AC applications. The AC isolator can be installed at solar inverter AC side,... | |
| IP66 DC isolator for solar commercial systems BYSS-50 DC isolator can hold 1000V at 50A per pole. As the solar panels current rating is increasing day by day, the commercial... | |
| IP66 DC isolator for solar commercial systems BYSS-50 DC isolator can hold 1200V at 50A per pole. As the solar panels current rating is increasing day by day, the commercial... | |
| IP66 DC isolator for solar commercial systems BYSS-50 DC isolator can hold 1500V at 35A or 1000V at 50A per pole. As the solar panels current rating is increasing day... | |
| IP66 Enclosed AC isolator switch up to 63A AC switch rated 20A to 63A, 250V-440V outdoor AC applications. The AC isolator can be installed at solar inverter AC side, and... | |
| Open type DC isolator switch A din rail mounting DC switch up to 1200V 32A, lockable handle for safe using and maintaining. A reliable DC switch according to IEC60947.3 and... | |
| Solar DC switch disconnect up to 1000V 250A BH-250 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-250-2P DC switch disconnect can hold one 1000V string, current range... | |
| Solar DC switch disconnect up to 1000V 400A BH-400 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-400-2P DC switch disconnect can hold one 1000V string, current range... | |
| Solar DC switch disconnect up to 1500V 250A UL98B listed BH-250-2P switch can hold one DC string at 1500V, current up to 250A. For solar inverter, combiner box and BESS... | |
| Solar DC switch disconnect up to 1500V 250A BH-250 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-250-2P DC switch disconnect can hold one 1000V string, current range... | |
| Solar DC switch disconnect up to 1500V 400A BH-400 DC switch according to IEC60947.3 and AS60947.3 PV standard. One BH-400-2P DC switch disconnect can hold one 1000V string, current range... | |
| The first DC isolator fully compliant with AS 60947.3:2018 DC-PV2 In Australia and New Zealand DC isolating switches must have a valid Certificate of Conformity confirming the product complies with... |