Zhejiang Benyi Electrical Co., Ltd Datasheets for Surge Protective Devices (SPDs)
Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more
| Product Name | Notes |
|---|---|
| According to PV standard IEC 61643 The 1500V DC SPD BUD-1500 complies with standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests methods for SPDs for photovoltaic applications. | |
| Highlights : RoHS material 600V 1000V Type 2 DC SPD for solar PV application According to EN 50539-11, IEC 61643-31 Thermal disconnect inside for fault indication 5 years warranty | |
| Lightning/ Surge Protector type 1 + type 2 at 1000VDC to protect the solar PV circuit from over-voltage or directly lightning damage The 1000V T1+2 DC SPD BUD-S1000 is developed... | |
| Lightning/ Surge Protector type 1 + type 2 at 1500VDC to protect the solar PV circuit from over-voltage or directly lightning damage The 1500V T1+2 DC SPD BUD-S1500 is developed... | |
| Type 2 AC surge protection device up to 385V Type 2 AC SPD protects the AC equipments and circuits from surges damage or overvoltage. Improve the PV system safety for... | |
| Type 2 DC surge protection device up to 1000V Solar DC SPD protects the solar equipments like solar panels and solar inverter from surges damage or overvoltage. Improve the PV... |