Zhejiang Benyi Electrical Co., Ltd Datasheets for Photovoltaic (PV) / Solar Combiners
Photovoltaic (PV)/solar combiners provide a cumulative voltage from PV panels and PV panel strings, before routing power to a controller or inverter. Off-grid and large grid-tied systems benefit from the overcurrent protection and convenience of these devices.
Photovoltaic (PV) / Solar Combiners: Learn more
| Product Name | Notes |
|---|---|
| 1000V DC combiner box for solar PV systems BHS-3/1 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current... | |
| 1000V DC combiner box for solar PV systems BHS-10/1 DC combiner box is equipped with a solar DC switch up to 250A 1000V, Type 2 DC SPD protects the DC... | |
| 1000V DC combiner box for solar PV systems BHS-2/2 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current... | |
| 1000V DC combiner box for solar PV systems BHS-4/1 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current... | |
| 1000V DC combiner box for solar PV systems BHS-4/2 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current... | |
| 1000V DC combiner box for solar PV systems BHS-5/1 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current... | |
| 1000V DC combiner box for solar PV systems BHS-5/2 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current... | |
| 1000V DC combiner box for solar PV systems BHS-6/1 DC combiner box is equipped with a door-clutch DC switch up to 125A 1000V, Type 2 DC SPD protects the DC... | |
| 1000V DC combiner box for solar PV systems BHS-6/2 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current... | |
| 1000V DC combiner box for solar PV systems BHT-12/2 DC combiner box is equipped with a solar DC switch up to 125A 1000V, Type 2 DC SPD protects the DC... | |
| 1000V DC combiner box for solar PV BHS-2/1 DC combiner box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit from over-current or... | |
| 1000V DC String Box for one string solar PV systems BHS-1/1 DC string box at 1000V voltage installed between solar panels and solar inverter. For protect the solar DC circuit... | |
| 1000V DC+AC combiner box for solar PV systems With over-voltage and over-current protection for solar DC side. RCBO and AC SPD for AC side protection. Customized solutions are available. ,... | |
| 1500Vdc Solar Combiner Box The most compact and cost-efficiency combiner for 1500V solar PV system. Door-clutch operation UL98B/IEC60947 DC disconnect switch up to 1500V 250A. 1500V finger safe touch DC... | |
| AC Combiner Box BBWX-4 is a three-phase AC combiner box for solar PV AC side protection. With AC MCCB build-in for AC inputs, type 2 AC SPD for over-voltage protection. | |
| AC Combiner Box BBWX-6 is a three-phase AC combiner box for solar PV AC side protection. With AC MCCB build-in for AC inputs, type 2 AC SPD for over-voltage protection. | |
| AFCI Combiner Box The Arc Fault Circuit Interruption Combiner Boxes monitor each string currents, voltages and the temperature in enclosure, the integrated automatic contactors triggered when there is arc fault... | |
| IP65 DC + AC box for the system Solar PV + BESS. Including over-voltage protection and isolating at solar DC side. Equips AC breaker ( RCCB or RCBO for options... | |
| IP65 DC + AC box includes the DC and AC protection for solar PV system. Including over-voltage protection and isolating at solar DC side. Equips AC breaker ( RCCB or... | |
| IP66 DC + AC box includes the DC and AC protection for solar PV system. Over-voltage and over-load protection for solar DC side. AC breaker and AC surge arrester at... | |
| Solar DC box build-in premium DC components for maximum protection BHS-2/2M 600V solar box is equipped with two true solar DC disconnect switches. And two 600V type 2 DC surge... | |
| Solar DC box build-in premium solar DC components for maximum protection BHS-1/1M 600V solar box is equipped with a true solar DC disconnect switch. A 600V type 2 DC surge... | |
| Solar DC combiner box build-in premium DC components for maximum protection BHS-2/1M 600V solar box is equipped with a true solar DC disconnect switch, A 600V type 2 DC surge... | |
| The isolator box is most used in four strings solar commercial system. Anti-UV and fire resistance PC enclosure protects the DC components from sunlight and water entry, the box cover... | |
| The isolator box is most used in six strings solar commercial system. Anti-UV and fire resistance PC enclosure protects the DC components from sunlight and water entry, the box cover... | |
| The isolator box is most used in three strings solar home or small business system. Anti-UV and fire resistance PC enclosure protects the DC components from sunlight and water entry,... | |
| The isolator box is most used in three strings solar home or small business systems. Anti-UV and fire resistance PC enclosure protects the DC components from sunlight and water entry,... | |
| The isolator box is most used in two strings solar home rooftop systems. Anti-UV and fire resistance PC enclosure protects the DC components from sunlight and water entry, the box... | |
| With over-voltage and over-current protection for solar DC side. RCBO and AC SPD for AC side protection. Customized solutions are available. |