Zhejiang Benyi Electrical Co., Ltd Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Direct Current Molded Case Circuit Breaker for Commercial Solar PV Battery Energy Storage Systems (BESS) and UPS applications The BESS systems including batteries requires reliable and safety protection and isolating... | |
| Direct Current Molded Case Circuit Breaker for Solar PV application The ZJBENY BD series DC circuit breakers meet IEC standards for protecting and isolating DC circuits up to 1000V and... | |
| Solar DC mini circuit breaker The BB1-63 modular miniature circuit-breakers can be used in solar DC circuits up to 1200 VDC (4-poles execution). Application in solar DC circuits, battery energy... | |
| Solar DC mini circuit breaker The BB2-40 modular miniature circuit-breakers can be used in solar DC circuits up to 1500 VDC (4-poles execution). Application in solar DC circuits, battery energy... |