Zhejiang Benyi Electrical Co., Ltd Modular Enclosure 4-way BB1F

Description
4 modular enclosure A 4-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. , Highlights : Transparent polycarbonate door IP65 rating for indoor and outdoor application UV resistance, flame retardant PC material Din rail, Earth& Neutral bars included
Description
4 modular enclosure A 4-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. , Highlights : Transparent polycarbonate door IP65 rating for indoor and outdoor application UV resistance, flame retardant PC material Din rail, Earth& Neutral bars included

Suppliers

Company
Product
Description
Supplier Links
Modular Enclosure 4-way BB1F -  - Zhejiang Benyi Electrical Co., Ltd
Yueqing, Wenzhou, China
Modular Enclosure 4-way BB1F
Modular Enclosure 4-way BB1F
4 modular enclosure A 4-way modular PC distribution box. Made of high thermal stability plastic (Operating temperature from -25 to 100). Patented design. , Highlights : Transparent polycarbonate door IP65 rating for indoor and outdoor application UV resistance, flame retardant PC material Din rail, Earth& Neutral bars included

4 modular enclosure

A 4-way modular PC distribution box.

Made of high thermal stability plastic (Operating temperature from -25 to 100).

Patented design.


,

Highlights :

  • Transparent polycarbonate door
  • IP65 rating for indoor and outdoor application
  • UV resistance, flame retardant PC material
  • Din rail, Earth& Neutral bars included
Supplier's Site

Technical Specifications

  Zhejiang Benyi Electrical Co., Ltd
Product Category Industrial Enclosures
Product Name Modular Enclosure 4-way BB1F
Type Modular enclosure
Shape Rectangular
Length 205 inch (5207 mm)
Width 3.92 inch (99.5 mm)
Depth 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-503-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details