Enercorp Instruments Ltd. Current to Pressure Transmitters

Description
Series VIP-9000 Current To Pressure Transmitter Current To Pressure Transmitters Series VIP-9000 are current to pressure or voltage to pressure transmitters for interfacing electronic control panels to pneumatic valves. A 4...20 mA or 2...10 VDC (capable of delivering 20 mA) input signal is converted by the electronics to a 3 to 15 psi pneumatic signal to position dampers and valve actuators. We have incorporated a very low air consumption industry standard valve with new electronics. This maintains the excellent reliabily of our previous models while providing flexible voltage or current inputs, new terminals and lower prices. Current To Pressure Transmitters Series VIP-9000 are available with our optional VIP-F10 10 micron or VIP-F02 0.2 micron in line filters to remove oil, water and dirt from the compressed air supply. Current To Pressure Transmitters Series VIP-9000 are supplied on a plastic track for easy installation.
Description
Series VIP-9000 Current To Pressure Transmitter Current To Pressure Transmitters Series VIP-9000 are current to pressure or voltage to pressure transmitters for interfacing electronic control panels to pneumatic valves. A 4...20 mA or 2...10 VDC (capable of delivering 20 mA) input signal is converted by the electronics to a 3 to 15 psi pneumatic signal to position dampers and valve actuators. We have incorporated a very low air consumption industry standard valve with new electronics. This maintains the excellent reliabily of our previous models while providing flexible voltage or current inputs, new terminals and lower prices. Current To Pressure Transmitters Series VIP-9000 are available with our optional VIP-F10 10 micron or VIP-F02 0.2 micron in line filters to remove oil, water and dirt from the compressed air supply. Current To Pressure Transmitters Series VIP-9000 are supplied on a plastic track for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Series VIP-9000 Current To Pressure Transmitter Current To Pressure Transmitters Series VIP-9000 are current to pressure or voltage to pressure transmitters for interfacing electronic control panels to pneumatic valves. A 4...20 mA or 2...10 VDC (capable of delivering 20 mA) input signal is converted by the electronics to a 3 to 15 psi pneumatic signal to position dampers and valve actuators. We have incorporated a very low air consumption industry standard valve with new electronics. This maintains the excellent reliabily of our previous models while providing flexible voltage or current inputs, new terminals and lower prices. Current To Pressure Transmitters Series VIP-9000 are available with our optional VIP-F10 10 micron or VIP-F02 0.2 micron in line filters to remove oil, water and dirt from the compressed air supply. Current To Pressure Transmitters Series VIP-9000 are supplied on a plastic track for easy installation.

Series VIP-9000 Current To Pressure Transmitter

Current To Pressure Transmitters Series VIP-9000 are current to pressure or voltage to pressure transmitters for interfacing electronic control panels to pneumatic valves. A 4...20 mA or 2...10 VDC (capable of delivering 20 mA) input signal is converted by the electronics to a 3 to 15 psi pneumatic signal to position dampers and valve actuators.

We have incorporated a very low air consumption industry standard valve with new electronics. This maintains the excellent reliabily of our previous models while providing flexible voltage or current inputs, new terminals and lower prices.


Current To Pressure Transmitters Series VIP-9000 are available with our optional VIP-F10 10 micron or VIP-F02 0.2 micron in line filters to remove oil, water and dirt from the compressed air supply.
Current To Pressure Transmitters Series VIP-9000 are supplied on a plastic track for easy installation.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Pressure Transmitters
Product Number Current to Pressure Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-P10R-F-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details