Enercorp Instruments Ltd. Differential Pressure Switch

Description
The Differential Pressure Switch model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure. The plated housing on the differential pressure switch contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure on the differential pressure switch cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection. APPLICATION The model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure. DESCRIPTION The plated housing contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection. MOUNTING Select a mounting location which is free from vibration. The AFS-222 must be mounted with the diaphragm in any vertical plane in order to obtain the lowest specified operating set point. Avoid mounting with the sample line connections in the UP position. Surface mount via the two 3/16" diameter holes in the integral mounting bracket. The mounting holes are 3-7/8" apart. AIR CONNECTION The AFS-222 is designed to accept firm wall sample lines of 1/4" O.D. tubing by means of ferrule and nut compression connections. An optional adaptor suitable for slip on flexible tubing is available. For sample lines up to 10 feet, 1/4" O.D. tubing is acceptable. For lines up to 20 feet use 1/4" I.D. tubing. For lines up to 60 feet use 1/2" I.D. tubing. Locate the sample probe a minimum of 1.5 duct diameters downstream from the air source. Install the sampling probe as close to the centre of the air stream as possible.
Description
The Differential Pressure Switch model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure. The plated housing on the differential pressure switch contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure on the differential pressure switch cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection. APPLICATION The model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure. DESCRIPTION The plated housing contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection. MOUNTING Select a mounting location which is free from vibration. The AFS-222 must be mounted with the diaphragm in any vertical plane in order to obtain the lowest specified operating set point. Avoid mounting with the sample line connections in the UP position. Surface mount via the two 3/16" diameter holes in the integral mounting bracket. The mounting holes are 3-7/8" apart. AIR CONNECTION The AFS-222 is designed to accept firm wall sample lines of 1/4" O.D. tubing by means of ferrule and nut compression connections. An optional adaptor suitable for slip on flexible tubing is available. For sample lines up to 10 feet, 1/4" O.D. tubing is acceptable. For lines up to 20 feet use 1/4" I.D. tubing. For lines up to 60 feet use 1/2" I.D. tubing. Locate the sample probe a minimum of 1.5 duct diameters downstream from the air source. Install the sampling probe as close to the centre of the air stream as possible.

Suppliers

Company
Product
Description
Supplier Links
The Differential Pressure Switch model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure. The plated housing on the differential pressure switch contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure on the differential pressure switch cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection. APPLICATION The model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure. DESCRIPTION The plated housing contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection. MOUNTING Select a mounting location which is free from vibration. The AFS-222 must be mounted with the diaphragm in any vertical plane in order to obtain the lowest specified operating set point. Avoid mounting with the sample line connections in the UP position. Surface mount via the two 3/16" diameter holes in the integral mounting bracket. The mounting holes are 3-7/8" apart. AIR CONNECTION The AFS-222 is designed to accept firm wall sample lines of 1/4" O.D. tubing by means of ferrule and nut compression connections. An optional adaptor suitable for slip on flexible tubing is available. For sample lines up to 10 feet, 1/4" O.D. tubing is acceptable. For lines up to 20 feet use 1/4" I.D. tubing. For lines up to 60 feet use 1/2" I.D. tubing. Locate the sample probe a minimum of 1.5 duct diameters downstream from the air source. Install the sampling probe as close to the centre of the air stream as possible.

The Differential Pressure Switch model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure.
The plated housing on the differential pressure switch contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut.

An enclosure on the differential pressure switch cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection.


APPLICATION
The model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure.
DESCRIPTION
The plated housing contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection.
MOUNTING
Select a mounting location which is free from vibration. The AFS-222 must be mounted with the diaphragm in any vertical plane in order to obtain the lowest specified operating set point. Avoid mounting with the sample line connections in the UP position. Surface mount via the two 3/16" diameter holes in the integral mounting bracket. The mounting holes are 3-7/8" apart.
AIR CONNECTION
The AFS-222 is designed to accept firm wall sample lines of 1/4" O.D. tubing by means of ferrule and nut compression connections. An optional adaptor suitable for slip on flexible tubing is available. For sample lines up to 10 feet, 1/4" O.D. tubing is acceptable. For lines up to 20 feet use 1/4" I.D. tubing. For lines up to 60 feet use 1/2" I.D. tubing. Locate the sample probe a minimum of 1.5 duct diameters downstream from the air source. Install the sampling probe as close to the centre of the air stream as possible.

Supplier's Site
The Differential Pressure Switch model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure. The plated housing on the differential pressure switch contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure on the differential pressure switch cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection. APPLICATION The model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure. DESCRIPTION The plated housing contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection. MOUNTING Select a mounting location which is free from vibration. The AFS-222 must be mounted with the diaphragm in any vertical plane in order to obtain the lowest specified operating set point. Avoid mounting with the sample line connections in the UP position. Surface mount via the two 3/16" diameter holes in the integral mounting bracket. The mounting holes are 3-7/8" apart. AIR CONNECTION The AFS-222 is designed to accept firm wall sample lines of 1/4" O.D. tubing by means of ferrule and nut compression connections. An optional adaptor suitable for slip on flexible tubing is available. For sample lines up to 10 feet, 1/4" O.D. tubing is acceptable. For lines up to 20 feet use 1/4" I.D. tubing. For lines up to 60 feet use 1/2" I.D. tubing. Locate the sample probe a minimum of 1.5 duct diameters downstream from the air source. Install the sampling probe as close to the centre of the air stream as possible.

The Differential Pressure Switch model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure.
The plated housing on the differential pressure switch contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut.

An enclosure on the differential pressure switch cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection.


APPLICATION
The model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air pressure.
DESCRIPTION
The plated housing contains a diaphragm, a calibration spring and a snap acting switch. The sample connections on each side of the diaphragm accept 0.25" O.D. metallic tubing via the integral compression ferrule and nut. An enclosure cover guards against accidental contact with the live switch terminal screws and the set point adjusting screw. The enclosure cover will accept a 0.5" conduit connection.
MOUNTING
Select a mounting location which is free from vibration. The AFS-222 must be mounted with the diaphragm in any vertical plane in order to obtain the lowest specified operating set point. Avoid mounting with the sample line connections in the UP position. Surface mount via the two 3/16" diameter holes in the integral mounting bracket. The mounting holes are 3-7/8" apart.
AIR CONNECTION
The AFS-222 is designed to accept firm wall sample lines of 1/4" O.D. tubing by means of ferrule and nut compression connections. An optional adaptor suitable for slip on flexible tubing is available. For sample lines up to 10 feet, 1/4" O.D. tubing is acceptable. For lines up to 20 feet use 1/4" I.D. tubing. For lines up to 60 feet use 1/2" I.D. tubing. Locate the sample probe a minimum of 1.5 duct diameters downstream from the air source. Install the sampling probe as close to the centre of the air stream as possible.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd. Enercorp Instruments Ltd.
Product Category Pressure Switches Pressure Transmitters
Product Number Differential Pressure Switch Differential Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
PS80 20psi Pressure Switch, NO; 36
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 2351199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range 0.0145 psi (0.0102 m H2O)
Vacuum Range 0.7501 torr (29.89 in Hg vac)
View Details