Robotnik Automation, SLL Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| Mobile Robots | |
| The RB-1 BASE mobile robot is a robot platform designed for indoor applications. The mobile robot can carry different loads or materials and can integrate other components or platforms such... | |
| The RB-THERON Autonomous Mobile Robot (AMR) from Robotnik is a highly adaptable and modular platform designed for indoor environments, catering to scalable and customizable applications. It is particularly suited for... | |
| The Robotnik RB-KAIROS is an autonomous mobile robot (AMR) specifically designed for indoor applications, particularly in logistics and industrial settings. With a payload capacity of up to 250 kg, it... | |
| The Robotnik RB-KAIROS+ is an advanced autonomous mobile manipulator, designed to integrate seamlessly with Universal Robots’ e-Series arms, making it ideal for applications requiring extended reach and flexibility. This UR+... | |
| The Robotnik RB-ROBOUT is an advanced autonomous mobile robot (AMR) engineered for heavy-load transport in indoor environments, specifically suited for industrial and logistics settings. With a robust payload capacity of... | |
| The Robotnik RB-SUMMIT is a modular and versatile autonomous mobile robot (AMR) developed for research and development (R&D) applications, suitable for both indoor and outdoor environments. With a payload capacity... | |
| The Robotnik RB-SUMMIT+ is an advanced autonomous mobile manipulator tailored for R&D tasks in collaborative environments like laboratories, research centers, and industrial facilities. Combining the mobility of the RB-SUMMIT platform... | |
| The Robotnik RB-VOGUI is an autonomous mobile robot (AMR) designed for versatile indoor and outdoor use, capable of navigating complex terrains. With a payload capacity of up to 150 kg,... | |
| The Robotnik RB-VOGUI+ is a versatile autonomous mobile manipulator (MMR) designed to operate in both indoor and outdoor environments, supporting logistics, R&D, agriculture, and industrial applications. Built on the RB-VOGUI... | |
| The Robotnik RB-WATCHER is a compact and efficient autonomous mobile robot designed for security and surveillance applications. With dimensions of 731 x 614 x 904 mm, it weighs 73 kg... |