The Robotnik RB-SUMMIT is a modular and versatile autonomous mobile robot (AMR) developed for research and development (R&D) applications, suitable for both indoor and outdoor environments. With a payload capacity of up to 50 kg, it’s designed to traverse various terrains, making it ideal for complex settings such as construction sites and agricultural fields. Its skid steering and speed of up to 3 m/s allow it to navigate diverse environments efficiently, and its real-time Pan-Tilt-Zoom camera enables teleoperation for remote monitoring and control, adding flexibility to its autonomous capabilities.
The RB-SUMMIT is also available in a variant called RB-SUMMIT+, which integrates a Kinova Gen2 lightweight robotic arm, transforming it into a mobile manipulator for tasks requiring precise handling. This modularity and ROS-based open architecture make it a valuable tool for experimental setups, allowing researchers to customize the platform with additional sensors, AI, or vision packages. Its SLAM-based localization system supports accurate navigation, while optional weatherproofing up to IP54 makes it resilient in harsher outdoor conditions.
Key applications for the RB-SUMMIT include logistics, R&D, agriculture, and goods transport. Its ability to handle slopes up to 80% enhances its use in rugged or hilly areas, and with an autonomy of up to 5 hours, it’s designed to handle extended field tasks without frequent recharging. The RB-SUMMIT’s modularity, durability, and integration options make it a comprehensive choice for sectors requiring adaptable and reliable autonomous platforms.
| Robotnik Automation, SLL | |
|---|---|
| Product Category | Robots |
| Product Number | RB-SUMMIT |
| Product Name | Mobile Robots |
| Industry / Application | Automotive Testing; Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot |