Robotnik Automation, SLL Mobile Robots RB-VOGUI+

Description
The Robotnik RB-VOGUI+ is a versatile autonomous mobile manipulator (MMR) designed to operate in both indoor and outdoor environments, supporting logistics, R&D, agriculture, and industrial applications. Built on the RB-VOGUI platform, it includes a Universal Robots UR5e robotic arm, allowing it to perform tasks such as material handling, assembly, and last-mile delivery. With a platform payload capacity of up to 125 kg and a 5 kg arm payload, the RB-VOGUI+ efficiently handles various tasks across sectors, providing flexible automation for operations in diverse conditions. Equipped with dual kinematics (omnidirectional and Ackerman steering), the RB-VOGUI+ achieves high mobility even on complex terrain. It is rated IP53 for weather resistance, making it suitable for challenging outdoor settings, while maintaining stability and precision. Its SLAM-based localization system and integrated 2D safety scanners ensure safe navigation and efficient obstacle avoidance, allowing it to operate autonomously around human workers in busy environments. Its speed of up to 2.5 m/s and capacity to handle slopes of up to 47% make it adaptable to dynamic settings. With a ROS-based modular architecture, the RB-VOGUI+ supports a wide array of optional add-ons, including vision and AI packages, making it highly customizable. The MMR can handle tasks from crop monitoring and material transport in agriculture to component placement in industrial settings. Its 6-hour battery autonomy and efficient remote connectivity options, including WiFi, Bluetooth, and optional 5G, enable it to operate continuously and integrate seamlessly within existing infrastructure.
Description
The Robotnik RB-VOGUI+ is a versatile autonomous mobile manipulator (MMR) designed to operate in both indoor and outdoor environments, supporting logistics, R&D, agriculture, and industrial applications. Built on the RB-VOGUI platform, it includes a Universal Robots UR5e robotic arm, allowing it to perform tasks such as material handling, assembly, and last-mile delivery. With a platform payload capacity of up to 125 kg and a 5 kg arm payload, the RB-VOGUI+ efficiently handles various tasks across sectors, providing flexible automation for operations in diverse conditions. Equipped with dual kinematics (omnidirectional and Ackerman steering), the RB-VOGUI+ achieves high mobility even on complex terrain. It is rated IP53 for weather resistance, making it suitable for challenging outdoor settings, while maintaining stability and precision. Its SLAM-based localization system and integrated 2D safety scanners ensure safe navigation and efficient obstacle avoidance, allowing it to operate autonomously around human workers in busy environments. Its speed of up to 2.5 m/s and capacity to handle slopes of up to 47% make it adaptable to dynamic settings. With a ROS-based modular architecture, the RB-VOGUI+ supports a wide array of optional add-ons, including vision and AI packages, making it highly customizable. The MMR can handle tasks from crop monitoring and material transport in agriculture to component placement in industrial settings. Its 6-hour battery autonomy and efficient remote connectivity options, including WiFi, Bluetooth, and optional 5G, enable it to operate continuously and integrate seamlessly within existing infrastructure.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - RB-VOGUI+ - Robotnik Automation, SLL
Valencia, Spain
Mobile Robots
RB-VOGUI+
Mobile Robots RB-VOGUI+
The Robotnik RB-VOGUI+ is a versatile autonomous mobile manipulator (MMR) designed to operate in both indoor and outdoor environments, supporting logistics, R&D, agriculture, and industrial applications. Built on the RB-VOGUI platform, it includes a Universal Robots UR5e robotic arm, allowing it to perform tasks such as material handling, assembly, and last-mile delivery. With a platform payload capacity of up to 125 kg and a 5 kg arm payload, the RB-VOGUI+ efficiently handles various tasks across sectors, providing flexible automation for operations in diverse conditions. Equipped with dual kinematics (omnidirectional and Ackerman steering), the RB-VOGUI+ achieves high mobility even on complex terrain. It is rated IP53 for weather resistance, making it suitable for challenging outdoor settings, while maintaining stability and precision. Its SLAM-based localization system and integrated 2D safety scanners ensure safe navigation and efficient obstacle avoidance, allowing it to operate autonomously around human workers in busy environments. Its speed of up to 2.5 m/s and capacity to handle slopes of up to 47% make it adaptable to dynamic settings. With a ROS-based modular architecture, the RB-VOGUI+ supports a wide array of optional add-ons, including vision and AI packages, making it highly customizable. The MMR can handle tasks from crop monitoring and material transport in agriculture to component placement in industrial settings. Its 6-hour battery autonomy and efficient remote connectivity options, including WiFi, Bluetooth, and optional 5G, enable it to operate continuously and integrate seamlessly within existing infrastructure.

The Robotnik RB-VOGUI+ is a versatile autonomous mobile manipulator (MMR) designed to operate in both indoor and outdoor environments, supporting logistics, R&D, agriculture, and industrial applications. Built on the RB-VOGUI platform, it includes a Universal Robots UR5e robotic arm, allowing it to perform tasks such as material handling, assembly, and last-mile delivery. With a platform payload capacity of up to 125 kg and a 5 kg arm payload, the RB-VOGUI+ efficiently handles various tasks across sectors, providing flexible automation for operations in diverse conditions.
Equipped with dual kinematics (omnidirectional and Ackerman steering), the RB-VOGUI+ achieves high mobility even on complex terrain. It is rated IP53 for weather resistance, making it suitable for challenging outdoor settings, while maintaining stability and precision. Its SLAM-based localization system and integrated 2D safety scanners ensure safe navigation and efficient obstacle avoidance, allowing it to operate autonomously around human workers in busy environments. Its speed of up to 2.5 m/s and capacity to handle slopes of up to 47% make it adaptable to dynamic settings.
With a ROS-based modular architecture, the RB-VOGUI+ supports a wide array of optional add-ons, including vision and AI packages, making it highly customizable. The MMR can handle tasks from crop monitoring and material transport in agriculture to component placement in industrial settings. Its 6-hour battery autonomy and efficient remote connectivity options, including WiFi, Bluetooth, and optional 5G, enable it to operate continuously and integrate seamlessly within existing infrastructure.

Supplier's Site

Technical Specifications

  Robotnik Automation, SLL
Product Category Robots
Product Number RB-VOGUI+
Product Name Mobile Robots
Industry / Application Robotic Assembly; Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Vacuum-Compatible High-Load Hexapod - M-850K - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details