Robotnik Automation, SLL Mobile Robots RB-WATCHER

Description
The Robotnik RB-WATCHER is a compact and efficient autonomous mobile robot designed for security and surveillance applications. With dimensions of 731 x 614 x 904 mm, it weighs 73 kg and can carry a payload of up to 50 kg. The robot operates effectively in both indoor and outdoor environments, with a speed of 2.5 m/s and an IP54-rated enclosure. Its advanced navigation, supported by SLAM-based localization, enables precise patrolling in areas with slopes up to 80%. Equipped with cutting-edge components, the RB-WATCHER includes a bi-spectral camera, 3D LiDAR, and an RTK GPS for high-accuracy detection and monitoring. It also features microphones and speakers rated at IP65, an RGBD camera, and LED beacon lighting for enhanced situational awareness. These components enable it to perform a range of tasks, such as human detection, temperature anomaly identification, and real-time data collection, all processed and communicated seamlessly through its integrated 5G router and WiFi connectivity. The robot’s modular design supports customization for specific industries, such as energy grids, construction sites, and oil and gas facilities. Optional integration of the Leica BLK ARC sensor enhances its capabilities for 3D scanning and reality capture, making it ideal for infrastructure inspection. With a robust power system allowing up to 5 hours of autonomy, the RB-WATCHER is a reliable tool for complex, mission-critical surveillance operations.
Description
The Robotnik RB-WATCHER is a compact and efficient autonomous mobile robot designed for security and surveillance applications. With dimensions of 731 x 614 x 904 mm, it weighs 73 kg and can carry a payload of up to 50 kg. The robot operates effectively in both indoor and outdoor environments, with a speed of 2.5 m/s and an IP54-rated enclosure. Its advanced navigation, supported by SLAM-based localization, enables precise patrolling in areas with slopes up to 80%. Equipped with cutting-edge components, the RB-WATCHER includes a bi-spectral camera, 3D LiDAR, and an RTK GPS for high-accuracy detection and monitoring. It also features microphones and speakers rated at IP65, an RGBD camera, and LED beacon lighting for enhanced situational awareness. These components enable it to perform a range of tasks, such as human detection, temperature anomaly identification, and real-time data collection, all processed and communicated seamlessly through its integrated 5G router and WiFi connectivity. The robot’s modular design supports customization for specific industries, such as energy grids, construction sites, and oil and gas facilities. Optional integration of the Leica BLK ARC sensor enhances its capabilities for 3D scanning and reality capture, making it ideal for infrastructure inspection. With a robust power system allowing up to 5 hours of autonomy, the RB-WATCHER is a reliable tool for complex, mission-critical surveillance operations.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - RB-WATCHER - Robotnik Automation, SLL
Valencia, Spain
Mobile Robots
RB-WATCHER
Mobile Robots RB-WATCHER
The Robotnik RB-WATCHER is a compact and efficient autonomous mobile robot designed for security and surveillance applications. With dimensions of 731 x 614 x 904 mm, it weighs 73 kg and can carry a payload of up to 50 kg. The robot operates effectively in both indoor and outdoor environments, with a speed of 2.5 m/s and an IP54-rated enclosure. Its advanced navigation, supported by SLAM-based localization, enables precise patrolling in areas with slopes up to 80%. Equipped with cutting-edge components, the RB-WATCHER includes a bi-spectral camera, 3D LiDAR, and an RTK GPS for high-accuracy detection and monitoring. It also features microphones and speakers rated at IP65, an RGBD camera, and LED beacon lighting for enhanced situational awareness. These components enable it to perform a range of tasks, such as human detection, temperature anomaly identification, and real-time data collection, all processed and communicated seamlessly through its integrated 5G router and WiFi connectivity. The robot’s modular design supports customization for specific industries, such as energy grids, construction sites, and oil and gas facilities. Optional integration of the Leica BLK ARC sensor enhances its capabilities for 3D scanning and reality capture, making it ideal for infrastructure inspection. With a robust power system allowing up to 5 hours of autonomy, the RB-WATCHER is a reliable tool for complex, mission-critical surveillance operations.

The Robotnik RB-WATCHER is a compact and efficient autonomous mobile robot designed for security and surveillance applications. With dimensions of 731 x 614 x 904 mm, it weighs 73 kg and can carry a payload of up to 50 kg. The robot operates effectively in both indoor and outdoor environments, with a speed of 2.5 m/s and an IP54-rated enclosure. Its advanced navigation, supported by SLAM-based localization, enables precise patrolling in areas with slopes up to 80%.
Equipped with cutting-edge components, the RB-WATCHER includes a bi-spectral camera, 3D LiDAR, and an RTK GPS for high-accuracy detection and monitoring. It also features microphones and speakers rated at IP65, an RGBD camera, and LED beacon lighting for enhanced situational awareness. These components enable it to perform a range of tasks, such as human detection, temperature anomaly identification, and real-time data collection, all processed and communicated seamlessly through its integrated 5G router and WiFi connectivity.
The robot’s modular design supports customization for specific industries, such as energy grids, construction sites, and oil and gas facilities. Optional integration of the Leica BLK ARC sensor enhances its capabilities for 3D scanning and reality capture, making it ideal for infrastructure inspection. With a robust power system allowing up to 5 hours of autonomy, the RB-WATCHER is a reliable tool for complex, mission-critical surveillance operations.

Supplier's Site

Technical Specifications

  Robotnik Automation, SLL
Product Category Robots
Product Number RB-WATCHER
Product Name Mobile Robots
Industry / Application Metal Removal (e.g., Cutting, Deburring, Drilling); Inspection Robot; Security / Military Robot
Unlock Full Specs
to access all available technical data

Similar Products

Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details