Robotnik Automation, SLL Mobile Robots RB-ROBOUT

Description
The Robotnik RB-ROBOUT is an advanced autonomous mobile robot (AMR) engineered for heavy-load transport in indoor environments, specifically suited for industrial and logistics settings. With a robust payload capacity of up to 1,000 kg, it can move materials and goods efficiently within factories and warehouses. Its low-profile, steel-bodied design allows it to navigate under and lift trolleys or carry large loads directly on its platform, optimizing space use and enhancing transport flexibility in confined environments. Equipped with omnidirectional kinematics and four high-powered drive wheels, the RB-ROBOUT achieves smooth, multidirectional movement, allowing it to navigate tight spaces and optimize routes. Its safety features, including dual 2D safety scanners and front and rear RGBD cameras, enable it to operate alongside human workers by detecting obstacles and autonomously rerouting as needed. This AMR supports various localization systems like SLAM for dynamic mapping and magnetic guidance for applications requiring high-precision positioning. The RB-ROBOUT’s modular architecture, based on the ROS framework, allows for easy integration with additional components, such as conveyor belts, roller paths, and load elevators. Its autonomy of up to 10 hours, combined with optional AI and vision packages, makes it highly adaptable for diverse industrial applications, including loading/unloading, material transport, and specialized logistics tasks. This flexibility in configuration and customization makes the RB-ROBOUT an effective solution for automating repetitive heavy-load transport tasks in complex, high-demand environments.
Description
The Robotnik RB-ROBOUT is an advanced autonomous mobile robot (AMR) engineered for heavy-load transport in indoor environments, specifically suited for industrial and logistics settings. With a robust payload capacity of up to 1,000 kg, it can move materials and goods efficiently within factories and warehouses. Its low-profile, steel-bodied design allows it to navigate under and lift trolleys or carry large loads directly on its platform, optimizing space use and enhancing transport flexibility in confined environments. Equipped with omnidirectional kinematics and four high-powered drive wheels, the RB-ROBOUT achieves smooth, multidirectional movement, allowing it to navigate tight spaces and optimize routes. Its safety features, including dual 2D safety scanners and front and rear RGBD cameras, enable it to operate alongside human workers by detecting obstacles and autonomously rerouting as needed. This AMR supports various localization systems like SLAM for dynamic mapping and magnetic guidance for applications requiring high-precision positioning. The RB-ROBOUT’s modular architecture, based on the ROS framework, allows for easy integration with additional components, such as conveyor belts, roller paths, and load elevators. Its autonomy of up to 10 hours, combined with optional AI and vision packages, makes it highly adaptable for diverse industrial applications, including loading/unloading, material transport, and specialized logistics tasks. This flexibility in configuration and customization makes the RB-ROBOUT an effective solution for automating repetitive heavy-load transport tasks in complex, high-demand environments.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - RB-ROBOUT - Robotnik Automation, SLL
Valencia, Spain
Mobile Robots
RB-ROBOUT
Mobile Robots RB-ROBOUT
The Robotnik RB-ROBOUT is an advanced autonomous mobile robot (AMR) engineered for heavy-load transport in indoor environments, specifically suited for industrial and logistics settings. With a robust payload capacity of up to 1,000 kg, it can move materials and goods efficiently within factories and warehouses. Its low-profile, steel-bodied design allows it to navigate under and lift trolleys or carry large loads directly on its platform, optimizing space use and enhancing transport flexibility in confined environments. Equipped with omnidirectional kinematics and four high-powered drive wheels, the RB-ROBOUT achieves smooth, multidirectional movement, allowing it to navigate tight spaces and optimize routes. Its safety features, including dual 2D safety scanners and front and rear RGBD cameras, enable it to operate alongside human workers by detecting obstacles and autonomously rerouting as needed. This AMR supports various localization systems like SLAM for dynamic mapping and magnetic guidance for applications requiring high-precision positioning. The RB-ROBOUT’s modular architecture, based on the ROS framework, allows for easy integration with additional components, such as conveyor belts, roller paths, and load elevators. Its autonomy of up to 10 hours, combined with optional AI and vision packages, makes it highly adaptable for diverse industrial applications, including loading/unloading, material transport, and specialized logistics tasks. This flexibility in configuration and customization makes the RB-ROBOUT an effective solution for automating repetitive heavy-load transport tasks in complex, high-demand environments.

The Robotnik RB-ROBOUT is an advanced autonomous mobile robot (AMR) engineered for heavy-load transport in indoor environments, specifically suited for industrial and logistics settings. With a robust payload capacity of up to 1,000 kg, it can move materials and goods efficiently within factories and warehouses. Its low-profile, steel-bodied design allows it to navigate under and lift trolleys or carry large loads directly on its platform, optimizing space use and enhancing transport flexibility in confined environments.
Equipped with omnidirectional kinematics and four high-powered drive wheels, the RB-ROBOUT achieves smooth, multidirectional movement, allowing it to navigate tight spaces and optimize routes. Its safety features, including dual 2D safety scanners and front and rear RGBD cameras, enable it to operate alongside human workers by detecting obstacles and autonomously rerouting as needed. This AMR supports various localization systems like SLAM for dynamic mapping and magnetic guidance for applications requiring high-precision positioning.
The RB-ROBOUT’s modular architecture, based on the ROS framework, allows for easy integration with additional components, such as conveyor belts, roller paths, and load elevators. Its autonomy of up to 10 hours, combined with optional AI and vision packages, makes it highly adaptable for diverse industrial applications, including loading/unloading, material transport, and specialized logistics tasks. This flexibility in configuration and customization makes the RB-ROBOUT an effective solution for automating repetitive heavy-load transport tasks in complex, high-demand environments.

Supplier's Site

Technical Specifications

  Robotnik Automation, SLL
Product Category Robots
Product Number RB-ROBOUT
Product Name Mobile Robots
Industry / Application Robotic Assembly; Automotive Testing; Packaging Robot
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Hexapod Miniature Alignment Robot - H-811 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Inspection Robot; Medical / Pharmaceutical; Micromanufacturing, Tool Inspection
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details