Robotnik Automation, SLL Mobile Robots RB-VOGUI

Description
The Robotnik RB-VOGUI is an autonomous mobile robot (AMR) designed for versatile indoor and outdoor use, capable of navigating complex terrains. With a payload capacity of up to 150 kg, this platform is optimized for Agriculture, R&D and transport tasks in a variety of environments, specially outdoors. Its omnidirectional and dual Ackerman kinematics allow for high mobility across challenging terrains, distinguishing it from more traditional AMRs limited to smooth surfaces. Equipped with advanced navigation and localization systems, the RB-VOGUI integrates SLAM (Simultaneous Localization and Mapping) technology, ensuring accurate positioning and route planning in dynamic environments. The platform also includes a suite of safety features, such as 2D safety scanners, a safety PLC, and an RGBD camera, allowing it to operate autonomously while minimizing risk in shared spaces with human workers. Its IP53 weatherproof rating provides resilience in varied outdoor conditions, and its power-efficient design grants up to 6 hours of autonomy. One of RB-VOGUI’s standout features is its modular design, which allows users to customize the robot with optional add-ons like a Universal Robots arm, transforming it into the RB-VOGUI+ mobile manipulator. Furthermore, it offers various connectivity options, including WiFi, Bluetooth, and optional 5G, making it easy to integrate into existing infrastructures and control systems.
Description
The Robotnik RB-VOGUI is an autonomous mobile robot (AMR) designed for versatile indoor and outdoor use, capable of navigating complex terrains. With a payload capacity of up to 150 kg, this platform is optimized for Agriculture, R&D and transport tasks in a variety of environments, specially outdoors. Its omnidirectional and dual Ackerman kinematics allow for high mobility across challenging terrains, distinguishing it from more traditional AMRs limited to smooth surfaces. Equipped with advanced navigation and localization systems, the RB-VOGUI integrates SLAM (Simultaneous Localization and Mapping) technology, ensuring accurate positioning and route planning in dynamic environments. The platform also includes a suite of safety features, such as 2D safety scanners, a safety PLC, and an RGBD camera, allowing it to operate autonomously while minimizing risk in shared spaces with human workers. Its IP53 weatherproof rating provides resilience in varied outdoor conditions, and its power-efficient design grants up to 6 hours of autonomy. One of RB-VOGUI’s standout features is its modular design, which allows users to customize the robot with optional add-ons like a Universal Robots arm, transforming it into the RB-VOGUI+ mobile manipulator. Furthermore, it offers various connectivity options, including WiFi, Bluetooth, and optional 5G, making it easy to integrate into existing infrastructures and control systems.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - RB-VOGUI - Robotnik Automation, SLL
Valencia, Spain
Mobile Robots
RB-VOGUI
Mobile Robots RB-VOGUI
The Robotnik RB-VOGUI is an autonomous mobile robot (AMR) designed for versatile indoor and outdoor use, capable of navigating complex terrains. With a payload capacity of up to 150 kg, this platform is optimized for Agriculture, R&D and transport tasks in a variety of environments, specially outdoors. Its omnidirectional and dual Ackerman kinematics allow for high mobility across challenging terrains, distinguishing it from more traditional AMRs limited to smooth surfaces. Equipped with advanced navigation and localization systems, the RB-VOGUI integrates SLAM (Simultaneous Localization and Mapping) technology, ensuring accurate positioning and route planning in dynamic environments. The platform also includes a suite of safety features, such as 2D safety scanners, a safety PLC, and an RGBD camera, allowing it to operate autonomously while minimizing risk in shared spaces with human workers. Its IP53 weatherproof rating provides resilience in varied outdoor conditions, and its power-efficient design grants up to 6 hours of autonomy. One of RB-VOGUI’s standout features is its modular design, which allows users to customize the robot with optional add-ons like a Universal Robots arm, transforming it into the RB-VOGUI+ mobile manipulator. Furthermore, it offers various connectivity options, including WiFi, Bluetooth, and optional 5G, making it easy to integrate into existing infrastructures and control systems.

The Robotnik RB-VOGUI is an autonomous mobile robot (AMR) designed for versatile indoor and outdoor use, capable of navigating complex terrains. With a payload capacity of up to 150 kg, this platform is optimized for Agriculture, R&D and transport tasks in a variety of environments, specially outdoors. Its omnidirectional and dual Ackerman kinematics allow for high mobility across challenging terrains, distinguishing it from more traditional AMRs limited to smooth surfaces.
Equipped with advanced navigation and localization systems, the RB-VOGUI integrates SLAM (Simultaneous Localization and Mapping) technology, ensuring accurate positioning and route planning in dynamic environments. The platform also includes a suite of safety features, such as 2D safety scanners, a safety PLC, and an RGBD camera, allowing it to operate autonomously while minimizing risk in shared spaces with human workers. Its IP53 weatherproof rating provides resilience in varied outdoor conditions, and its power-efficient design grants up to 6 hours of autonomy.
One of RB-VOGUI’s standout features is its modular design, which allows users to customize the robot with optional add-ons like a Universal Robots arm, transforming it into the RB-VOGUI+ mobile manipulator. Furthermore, it offers various connectivity options, including WiFi, Bluetooth, and optional 5G, making it easy to integrate into existing infrastructures and control systems.

Supplier's Site

Technical Specifications

  Robotnik Automation, SLL
Product Category Robots
Product Number RB-VOGUI
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
Unlock Full Specs
to access all available technical data

Similar Products

Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details