Elite Robots Inc. Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| Cobots | |
| CS612 can automatically handle tasks with a payload of more than 12kg without compromising accuracy. As the largest payload cobot in ELITE cobot family, with a working radius of 1305mm,... | |
| CS66 is a medium-sized cobot with widest range of applications in various industries. With a payload of 6kg and a working radius of 914mm, the 6kg robot will be the... | |
| The Elite Robots CS612 is a 6-axis collaborative robot designed for versatility and robustness. It offers a reach of 1,300 mm and a payload capacity of 12 kg, making it... | |
| The Elite Robots CS63 is a compact 6-axis collaborative robot designed for light material handling and research tasks. It offers a reach of 624 mm and a payload capacity of... | |
| The Elite Robots CS66 is a 6-axis collaborative robot notable for its compact design and high flexibility. With a reach of 914 mm and a payload capacity of 6 kg,... | |
| The Elite Robots EC612 is a 6-axis collaborative robot with a 1304 mm reach and a 12 kg payload, making it suitable for heavy-duty applications. Its high capacity allows it... | |
| The Elite Robots EC63 is a 6-axis collaborative robot designed for compact and efficient operation in confined spaces. With a reach of 624 mm and a payload capacity of 3... | |
| The Elite Robots EC66 is a 6-axis collaborative robot designed for medium-duty tasks with a reach of 914 mm and a payload capacity of 6 kg. Its lightweight construction and... |