Elite Robots Inc. Cobots EC63

Description
The Elite Robots EC63 is a 6-axis collaborative robot designed for compact and efficient operation in confined spaces. With a reach of 624 mm and a payload capacity of 3 kg, it is well-suited for applications where space is limited, such as tabletop tasks or integration into machines. Its small footprint and lightweight design make it ideal for use in areas where traditional robots might be too bulky. In terms of performance, the EC63 features a high repeatability of 0.02 mm and a maximum linear speed of 2 m/s. This precision, combined with its robust design, allows it to handle light assembly, pick-and-place operations, and material handling tasks with high accuracy and reliability. The robot's IP54 rating ensures it can withstand various operational environments, including those with moderate exposure to dust or liquids. The EC63 is also equipped with advanced connectivity options, including Ethernet and various industrial protocols like TCP/IP and Profinet, enabling flexible integration and remote control. Its user-friendly interface, supported by a rugged teach pendant, simplifies programming and operational control, making it a versatile choice for both new and experienced users in automation.
Description
The Elite Robots EC63 is a 6-axis collaborative robot designed for compact and efficient operation in confined spaces. With a reach of 624 mm and a payload capacity of 3 kg, it is well-suited for applications where space is limited, such as tabletop tasks or integration into machines. Its small footprint and lightweight design make it ideal for use in areas where traditional robots might be too bulky. In terms of performance, the EC63 features a high repeatability of 0.02 mm and a maximum linear speed of 2 m/s. This precision, combined with its robust design, allows it to handle light assembly, pick-and-place operations, and material handling tasks with high accuracy and reliability. The robot's IP54 rating ensures it can withstand various operational environments, including those with moderate exposure to dust or liquids. The EC63 is also equipped with advanced connectivity options, including Ethernet and various industrial protocols like TCP/IP and Profinet, enabling flexible integration and remote control. Its user-friendly interface, supported by a rugged teach pendant, simplifies programming and operational control, making it a versatile choice for both new and experienced users in automation.

Suppliers

Company
Product
Description
Supplier Links
Knoxville, TN, USA
Cobots
EC63
Cobots EC63
The Elite Robots EC63 is a 6-axis collaborative robot designed for compact and efficient operation in confined spaces. With a reach of 624 mm and a payload capacity of 3 kg, it is well-suited for applications where space is limited, such as tabletop tasks or integration into machines. Its small footprint and lightweight design make it ideal for use in areas where traditional robots might be too bulky. In terms of performance, the EC63 features a high repeatability of 0.02 mm and a maximum linear speed of 2 m/s. This precision, combined with its robust design, allows it to handle light assembly, pick-and-place operations, and material handling tasks with high accuracy and reliability. The robot's IP54 rating ensures it can withstand various operational environments, including those with moderate exposure to dust or liquids. The EC63 is also equipped with advanced connectivity options, including Ethernet and various industrial protocols like TCP/IP and Profinet, enabling flexible integration and remote control. Its user-friendly interface, supported by a rugged teach pendant, simplifies programming and operational control, making it a versatile choice for both new and experienced users in automation.

The Elite Robots EC63 is a 6-axis collaborative robot designed for compact and efficient operation in confined spaces. With a reach of 624 mm and a payload capacity of 3 kg, it is well-suited for applications where space is limited, such as tabletop tasks or integration into machines. Its small footprint and lightweight design make it ideal for use in areas where traditional robots might be too bulky.

In terms of performance, the EC63 features a high repeatability of 0.02 mm and a maximum linear speed of 2 m/s. This precision, combined with its robust design, allows it to handle light assembly, pick-and-place operations, and material handling tasks with high accuracy and reliability. The robot's IP54 rating ensures it can withstand various operational environments, including those with moderate exposure to dust or liquids.

The EC63 is also equipped with advanced connectivity options, including Ethernet and various industrial protocols like TCP/IP and Profinet, enabling flexible integration and remote control. Its user-friendly interface, supported by a rugged teach pendant, simplifies programming and operational control, making it a versatile choice for both new and experienced users in automation.

Supplier's Site

Technical Specifications

  Elite Robots Inc.
Product Category Robots
Product Number EC63
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Inspection Robot;  Material Handling (e.g., Loading/Unloading, Palletizing)
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details