Elite Robots Inc. Cobots CS612

Description
The Elite Robots CS612 is a 6-axis collaborative robot designed for versatility and robustness. It offers a reach of 1,300 mm and a payload capacity of 12 kg, making it suitable for applications such as palletizing and machine loading. The robot operates reliably in challenging conditions and is equipped with high precision, featuring a repeatability of ±0.05 mm. This cobot includes a user-friendly interface accessible via a teach pendant, laptop, phone, or tablet. It supports various connectivity options such as Ethernet, RS485, and multiple I/O ports for flexible integration. The CS612 complies with ISO safety standards and features more than 20 configurable safety functions, enhancing its suitability for collaborative work. The CS612 is built with a focus on ease of use and rapid automation, with a new software and hardware infrastructure that simplifies task programming and monitoring. Its IP65 rating ensures durability in industrial environments, while its connectivity options and intuitive programming interface facilitate seamless operation and integration into diverse automation setups.
Description
The Elite Robots CS612 is a 6-axis collaborative robot designed for versatility and robustness. It offers a reach of 1,300 mm and a payload capacity of 12 kg, making it suitable for applications such as palletizing and machine loading. The robot operates reliably in challenging conditions and is equipped with high precision, featuring a repeatability of ±0.05 mm. This cobot includes a user-friendly interface accessible via a teach pendant, laptop, phone, or tablet. It supports various connectivity options such as Ethernet, RS485, and multiple I/O ports for flexible integration. The CS612 complies with ISO safety standards and features more than 20 configurable safety functions, enhancing its suitability for collaborative work. The CS612 is built with a focus on ease of use and rapid automation, with a new software and hardware infrastructure that simplifies task programming and monitoring. Its IP65 rating ensures durability in industrial environments, while its connectivity options and intuitive programming interface facilitate seamless operation and integration into diverse automation setups.

Suppliers

Company
Product
Description
Supplier Links
Knoxville, TN, USA
Cobots
CS612
Cobots CS612
The Elite Robots CS612 is a 6-axis collaborative robot designed for versatility and robustness. It offers a reach of 1,300 mm and a payload capacity of 12 kg, making it suitable for applications such as palletizing and machine loading. The robot operates reliably in challenging conditions and is equipped with high precision, featuring a repeatability of ±0.05 mm. This cobot includes a user-friendly interface accessible via a teach pendant, laptop, phone, or tablet. It supports various connectivity options such as Ethernet, RS485, and multiple I/O ports for flexible integration. The CS612 complies with ISO safety standards and features more than 20 configurable safety functions, enhancing its suitability for collaborative work. The CS612 is built with a focus on ease of use and rapid automation, with a new software and hardware infrastructure that simplifies task programming and monitoring. Its IP65 rating ensures durability in industrial environments, while its connectivity options and intuitive programming interface facilitate seamless operation and integration into diverse automation setups.

The Elite Robots CS612 is a 6-axis collaborative robot designed for versatility and robustness. It offers a reach of 1,300 mm and a payload capacity of 12 kg, making it suitable for applications such as palletizing and machine loading. The robot operates reliably in challenging conditions and is equipped with high precision, featuring a repeatability of ±0.05 mm.
This cobot includes a user-friendly interface accessible via a teach pendant, laptop, phone, or tablet. It supports various connectivity options such as Ethernet, RS485, and multiple I/O ports for flexible integration. The CS612 complies with ISO safety standards and features more than 20 configurable safety functions, enhancing its suitability for collaborative work.
The CS612 is built with a focus on ease of use and rapid automation, with a new software and hardware infrastructure that simplifies task programming and monitoring. Its IP65 rating ensures durability in industrial environments, while its connectivity options and intuitive programming interface facilitate seamless operation and integration into diverse automation setups.

Supplier's Site

Technical Specifications

  Elite Robots Inc.
Product Category Robots
Product Number CS612
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Machine Tending Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Life Science Robotics - MICROLAB® STAR - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
High Load Hexapod, 450 kg Centered Load Capacity, M6 - HXP1000-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Vacuum-Compatible High-Load Hexapod - M-850K - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details