Elite Robots Inc. Cobots EC66

Description
The Elite Robots EC66 is a 6-axis collaborative robot designed for medium-duty tasks with a reach of 914 mm and a payload capacity of 6 kg. Its lightweight construction and compact size make it suitable for integration into various workstations and environments where space is limited. The EC66 offers a repeatability of 0.03 mm, ensuring precise handling and assembly operations. Equipped with advanced features such as a maximum linear speed of 2.8 m/s, the EC66 excels in tasks such as machine tending, pick-and-place operations, and light assembly. Its IP54 rating allows it to perform reliably in moderately harsh conditions, while the comprehensive connectivity options, including Ethernet and multiple I/O ports, facilitate easy integration and remote control. The robot’s design supports flexible deployment in various industrial sectors, including electronics, automotive, and metalworking. It is well-suited for applications where precise manipulation and efficient automation of medium-weight components are required.
Description
The Elite Robots EC66 is a 6-axis collaborative robot designed for medium-duty tasks with a reach of 914 mm and a payload capacity of 6 kg. Its lightweight construction and compact size make it suitable for integration into various workstations and environments where space is limited. The EC66 offers a repeatability of 0.03 mm, ensuring precise handling and assembly operations. Equipped with advanced features such as a maximum linear speed of 2.8 m/s, the EC66 excels in tasks such as machine tending, pick-and-place operations, and light assembly. Its IP54 rating allows it to perform reliably in moderately harsh conditions, while the comprehensive connectivity options, including Ethernet and multiple I/O ports, facilitate easy integration and remote control. The robot’s design supports flexible deployment in various industrial sectors, including electronics, automotive, and metalworking. It is well-suited for applications where precise manipulation and efficient automation of medium-weight components are required.

Suppliers

Company
Product
Description
Supplier Links
Knoxville, TN, USA
Cobots
EC66
Cobots EC66
The Elite Robots EC66 is a 6-axis collaborative robot designed for medium-duty tasks with a reach of 914 mm and a payload capacity of 6 kg. Its lightweight construction and compact size make it suitable for integration into various workstations and environments where space is limited. The EC66 offers a repeatability of 0.03 mm, ensuring precise handling and assembly operations. Equipped with advanced features such as a maximum linear speed of 2.8 m/s, the EC66 excels in tasks such as machine tending, pick-and-place operations, and light assembly. Its IP54 rating allows it to perform reliably in moderately harsh conditions, while the comprehensive connectivity options, including Ethernet and multiple I/O ports, facilitate easy integration and remote control. The robot’s design supports flexible deployment in various industrial sectors, including electronics, automotive, and metalworking. It is well-suited for applications where precise manipulation and efficient automation of medium-weight components are required.

The Elite Robots EC66 is a 6-axis collaborative robot designed for medium-duty tasks with a reach of 914 mm and a payload capacity of 6 kg. Its lightweight construction and compact size make it suitable for integration into various workstations and environments where space is limited. The EC66 offers a repeatability of 0.03 mm, ensuring precise handling and assembly operations.
Equipped with advanced features such as a maximum linear speed of 2.8 m/s, the EC66 excels in tasks such as machine tending, pick-and-place operations, and light assembly. Its IP54 rating allows it to perform reliably in moderately harsh conditions, while the comprehensive connectivity options, including Ethernet and multiple I/O ports, facilitate easy integration and remote control.
The robot’s design supports flexible deployment in various industrial sectors, including electronics, automotive, and metalworking. It is well-suited for applications where precise manipulation and efficient automation of medium-weight components are required.

Supplier's Site

Technical Specifications

  Elite Robots Inc.
Product Category Robots
Product Number EC66
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details