Elite Robots Inc. Cobots CS66

Description
The Elite Robots CS66 is a 6-axis collaborative robot notable for its compact design and high flexibility. With a reach of 914 mm and a payload capacity of 6 kg, it is well-suited for tasks such as material transfer, machine loading, and light assembly. The robot's compact size makes it effective in environments with limited space, while its 0.03 mm repeatability ensures precision in operations. This robot features advanced safety functions complying with ISO 10218-1 and 13849-1 standards, including configurable safety features to adapt to various applications. Its IP65 rating indicates strong protection against dust and water ingress, suitable for diverse working environments. The CS66's connectivity options include multiple Ethernet ports and support for various communication protocols like MODBUS TCP/RTU and EtherNet/IP. This facilitates easy integration into existing systems and remote control capabilities through a Java-based interface or a Python-based programming language.
Description
The Elite Robots CS66 is a 6-axis collaborative robot notable for its compact design and high flexibility. With a reach of 914 mm and a payload capacity of 6 kg, it is well-suited for tasks such as material transfer, machine loading, and light assembly. The robot's compact size makes it effective in environments with limited space, while its 0.03 mm repeatability ensures precision in operations. This robot features advanced safety functions complying with ISO 10218-1 and 13849-1 standards, including configurable safety features to adapt to various applications. Its IP65 rating indicates strong protection against dust and water ingress, suitable for diverse working environments. The CS66's connectivity options include multiple Ethernet ports and support for various communication protocols like MODBUS TCP/RTU and EtherNet/IP. This facilitates easy integration into existing systems and remote control capabilities through a Java-based interface or a Python-based programming language.

Suppliers

Company
Product
Description
Supplier Links
Knoxville, TN, USA
Cobots
CS66
Cobots CS66
The Elite Robots CS66 is a 6-axis collaborative robot notable for its compact design and high flexibility. With a reach of 914 mm and a payload capacity of 6 kg, it is well-suited for tasks such as material transfer, machine loading, and light assembly. The robot's compact size makes it effective in environments with limited space, while its 0.03 mm repeatability ensures precision in operations. This robot features advanced safety functions complying with ISO 10218-1 and 13849-1 standards, including configurable safety features to adapt to various applications. Its IP65 rating indicates strong protection against dust and water ingress, suitable for diverse working environments. The CS66's connectivity options include multiple Ethernet ports and support for various communication protocols like MODBUS TCP/RTU and EtherNet/IP. This facilitates easy integration into existing systems and remote control capabilities through a Java-based interface or a Python-based programming language.

The Elite Robots CS66 is a 6-axis collaborative robot notable for its compact design and high flexibility. With a reach of 914 mm and a payload capacity of 6 kg, it is well-suited for tasks such as material transfer, machine loading, and light assembly. The robot's compact size makes it effective in environments with limited space, while its 0.03 mm repeatability ensures precision in operations.
This robot features advanced safety functions complying with ISO 10218-1 and 13849-1 standards, including configurable safety features to adapt to various applications. Its IP65 rating indicates strong protection against dust and water ingress, suitable for diverse working environments.
The CS66's connectivity options include multiple Ethernet ports and support for various communication protocols like MODBUS TCP/RTU and EtherNet/IP. This facilitates easy integration into existing systems and remote control capabilities through a Java-based interface or a Python-based programming language.

Supplier's Site

Technical Specifications

  Elite Robots Inc.
Product Category Robots
Product Number CS66
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Machine Tending Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Vacuum Stage, SpaceFAB Hexapod - SF-230 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details