Elite Robots Inc. Cobots CS63

Description
The Elite Robots CS63 is a compact 6-axis collaborative robot designed for light material handling and research tasks. It offers a reach of 624 mm and a payload capacity of 3 kg, making it suitable for precision tasks where space is limited. With a repeatability of 0.02 mm, it ensures high accuracy for delicate operations. The CS63 features an IP65 rating, allowing it to operate in various environments, and includes a versatile control system with multiple I/O ports and communication protocols, such as Ethernet and MODBUS. Its simple programming interface, accessible via a teach pendant or web interface, enhances usability and flexibility. Ideal applications include light assembly, pick-and-place tasks, and research environments. The robot’s small footprint and ease of integration make it well-suited for environments where space is constrained and tasks are frequently changed.
Description
The Elite Robots CS63 is a compact 6-axis collaborative robot designed for light material handling and research tasks. It offers a reach of 624 mm and a payload capacity of 3 kg, making it suitable for precision tasks where space is limited. With a repeatability of 0.02 mm, it ensures high accuracy for delicate operations. The CS63 features an IP65 rating, allowing it to operate in various environments, and includes a versatile control system with multiple I/O ports and communication protocols, such as Ethernet and MODBUS. Its simple programming interface, accessible via a teach pendant or web interface, enhances usability and flexibility. Ideal applications include light assembly, pick-and-place tasks, and research environments. The robot’s small footprint and ease of integration make it well-suited for environments where space is constrained and tasks are frequently changed.

Suppliers

Company
Product
Description
Supplier Links
Knoxville, TN, USA
Cobots
CS63
Cobots CS63
The Elite Robots CS63 is a compact 6-axis collaborative robot designed for light material handling and research tasks. It offers a reach of 624 mm and a payload capacity of 3 kg, making it suitable for precision tasks where space is limited. With a repeatability of 0.02 mm, it ensures high accuracy for delicate operations. The CS63 features an IP65 rating, allowing it to operate in various environments, and includes a versatile control system with multiple I/O ports and communication protocols, such as Ethernet and MODBUS. Its simple programming interface, accessible via a teach pendant or web interface, enhances usability and flexibility. Ideal applications include light assembly, pick-and-place tasks, and research environments. The robot’s small footprint and ease of integration make it well-suited for environments where space is constrained and tasks are frequently changed.

The Elite Robots CS63 is a compact 6-axis collaborative robot designed for light material handling and research tasks. It offers a reach of 624 mm and a payload capacity of 3 kg, making it suitable for precision tasks where space is limited. With a repeatability of 0.02 mm, it ensures high accuracy for delicate operations.
The CS63 features an IP65 rating, allowing it to operate in various environments, and includes a versatile control system with multiple I/O ports and communication protocols, such as Ethernet and MODBUS. Its simple programming interface, accessible via a teach pendant or web interface, enhances usability and flexibility.
Ideal applications include light assembly, pick-and-place tasks, and research environments. The robot’s small footprint and ease of integration make it well-suited for environments where space is constrained and tasks are frequently changed.

Supplier's Site

Technical Specifications

  Elite Robots Inc.
Product Category Robots
Product Number CS63
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly;  Material Handling (e.g., Loading/Unloading, Palletizing)
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details