EasyRobotics Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
ER Work mobile platform is designed to maximise your cobot’s flexibility by giving it wheels. The ER Work mobile cobot platform is a compact, movable workstation. The workstation is designed...
Collaborative robots or cobots are reshaping the world of manufacturing and production. While cobots are having an impact on all industry segments, the impact is particularly great for small and...
EasyDesk is a universal robot workstation, a spacious and yet compact platform with 3 different tabletops. Suitable for 99% of modern collaborative robots, the workstation aims to help manufactures increase...
EasyWork (ER 5) is a mobile Cobot platform, made to maximise robot mobility. EasyWork is a compact mobile workstation for a safe collaboration with robot arms. EasyWork is used in...
The EasyRobotics EasyPalletizer is a robust palletizing station designed to work with any cobot from a large number of different brands. The station allows for easy setup, deployment and management...
The EasyRobotics ProFeeder Flex is the newest member of the ProFeeder family (a family of more than 500 units around the world!). The ProFeeder Flex is a robot cell that...
The EasyRobotics ProFeeder is an all-in-one system designed to allow for hassle-free machine tending. Designed primarily with CNC tending applications in mind, the EasyRobotics ProFeeder provides a base and work...
The EasyRobotics ProFeeder Table is a compact cell designed for assembly, demonstration or test production tasks. This highly flexible cobot workspace is minimalist, with no trays or other add-on features.
The EasyRobotics ProFeeder X is the heavy duty model of the ProFeeder family. Designed to handle higher volume production, the ProFeeder X is a high-volume machine feeding system. It keeps...
The ProFeeder Compact for mounting robot is a unique self-sufficient solution that provides automation to the production with small footprint. It includes universal mount for cobots suitable for 99% of...
The ProFeeder Compact is one-of-a kind machine that is equipped with compact dimensions and is easily movable around the production facility. ProFeeder compact takes less space in the factory and...
The ProFeeder Compact XL is a perfect solution for production of bigger series and automation of machine tending process. It is compatible with 99% of modern collaborative robots and has...
The ProFeeder Light robot cell consists of a basic module with 1 flexible manual removable parts tray designed for handling all types or parts. With the fixed storage, the ProFeeder...
The ProFeeder R is a feeder cabinet for fully automatic CNC machine tending. It has 10 pull-out trays (600 x 400 mm) for placing parts up to 80 mm high.
The ProFeeder X-XL platform is self-sufficient, convenient, and still compact. Thanks to the built-in platform for attaching the cobot, the ProFeeder X-XL allows you to automate the process of supplying...