EasyRobotics Cobot- Platforms EasyPedestal

Description
Collaborative robots or cobots are reshaping the world of manufacturing and production. While cobots are having an impact on all industry segments, the impact is particularly great for small and medium-sized manufacturers. As cobots are designed to share workspace with people, they are a safe option for environments where floorspace doesn’t allow for a fenced-off industrial robot. The EasyPedestal from EasyRobotics is an upgrade your cobot. It brings your cobot up a level, literally! This base allows a cobot to easily operate or feed a machine or manipulate pieces on a raised table or manufacturing line. It can be operated not only in combination with the EasyRobotics ProFeeder or ProFeeder Compact but also used individually. It is suitable for use with a large range of machines and cobots and can be deployed at a variety of workstations. The EasyRobotics EasyPedestal is a very adaptable product with a large number of proven use cases. Experience shows that it works particularly well in combination with ProFeeder. The EasyPedestal brings your cobot up to your level! Designed to provide a solid and durable foundation for cobots, it is made from 6 mm powder laminated steel that has cable trays integrated into it. It can be attached to the ground using 8×8 mm screws. The EasyPedestal is 925 mm tall (measured from the ground) and weighs 70 kilograms. Products designed by EasyRobotics are made not only to function well but also to last and this is the case for the EasyPedestal as well. It’s a rock solid base for your cobot designed to be wholly headache-free. The EasyPedestal allows the robot arm to perform a large number of maneuvers and motions in 360 degrees around the center of the pedestal. It has components designed to ensure a safe working environment, such as the compartment created for the control unit, which helps protect the sensitive parts of the cobot from the risks of the industrial workplace. It also provides additional space to accommodate other equipment and addons. The storage capacity was created to comply with the concept of compact machines, which is needed in the industrial world of today. The EasyPedestal from EasyRobotics is a highly compact and cost-effective solution designed to provide maximum flexibility – both in use and in robot choice! The EasyPedestal works with a large variety of brands including: Doosan, Kassow, Hanwha, UR, and more!
Description
Collaborative robots or cobots are reshaping the world of manufacturing and production. While cobots are having an impact on all industry segments, the impact is particularly great for small and medium-sized manufacturers. As cobots are designed to share workspace with people, they are a safe option for environments where floorspace doesn’t allow for a fenced-off industrial robot. The EasyPedestal from EasyRobotics is an upgrade your cobot. It brings your cobot up a level, literally! This base allows a cobot to easily operate or feed a machine or manipulate pieces on a raised table or manufacturing line. It can be operated not only in combination with the EasyRobotics ProFeeder or ProFeeder Compact but also used individually. It is suitable for use with a large range of machines and cobots and can be deployed at a variety of workstations. The EasyRobotics EasyPedestal is a very adaptable product with a large number of proven use cases. Experience shows that it works particularly well in combination with ProFeeder. The EasyPedestal brings your cobot up to your level! Designed to provide a solid and durable foundation for cobots, it is made from 6 mm powder laminated steel that has cable trays integrated into it. It can be attached to the ground using 8×8 mm screws. The EasyPedestal is 925 mm tall (measured from the ground) and weighs 70 kilograms. Products designed by EasyRobotics are made not only to function well but also to last and this is the case for the EasyPedestal as well. It’s a rock solid base for your cobot designed to be wholly headache-free. The EasyPedestal allows the robot arm to perform a large number of maneuvers and motions in 360 degrees around the center of the pedestal. It has components designed to ensure a safe working environment, such as the compartment created for the control unit, which helps protect the sensitive parts of the cobot from the risks of the industrial workplace. It also provides additional space to accommodate other equipment and addons. The storage capacity was created to comply with the concept of compact machines, which is needed in the industrial world of today. The EasyPedestal from EasyRobotics is a highly compact and cost-effective solution designed to provide maximum flexibility – both in use and in robot choice! The EasyPedestal works with a large variety of brands including: Doosan, Kassow, Hanwha, UR, and more!

Suppliers

Company
Product
Description
Supplier Links
Cobot- Platforms - EasyPedestal - EasyRobotics
Sønderborg, Denmark
Cobot- Platforms
EasyPedestal
Cobot- Platforms EasyPedestal
Collaborative robots or cobots are reshaping the world of manufacturing and production. While cobots are having an impact on all industry segments, the impact is particularly great for small and medium-sized manufacturers. As cobots are designed to share workspace with people, they are a safe option for environments where floorspace doesn’t allow for a fenced-off industrial robot. The EasyPedestal from EasyRobotics is an upgrade your cobot. It brings your cobot up a level, literally! This base allows a cobot to easily operate or feed a machine or manipulate pieces on a raised table or manufacturing line. It can be operated not only in combination with the EasyRobotics ProFeeder or ProFeeder Compact but also used individually. It is suitable for use with a large range of machines and cobots and can be deployed at a variety of workstations. The EasyRobotics EasyPedestal is a very adaptable product with a large number of proven use cases. Experience shows that it works particularly well in combination with ProFeeder. The EasyPedestal brings your cobot up to your level! Designed to provide a solid and durable foundation for cobots, it is made from 6 mm powder laminated steel that has cable trays integrated into it. It can be attached to the ground using 8×8 mm screws. The EasyPedestal is 925 mm tall (measured from the ground) and weighs 70 kilograms. Products designed by EasyRobotics are made not only to function well but also to last and this is the case for the EasyPedestal as well. It’s a rock solid base for your cobot designed to be wholly headache-free. The EasyPedestal allows the robot arm to perform a large number of maneuvers and motions in 360 degrees around the center of the pedestal. It has components designed to ensure a safe working environment, such as the compartment created for the control unit, which helps protect the sensitive parts of the cobot from the risks of the industrial workplace. It also provides additional space to accommodate other equipment and addons. The storage capacity was created to comply with the concept of compact machines, which is needed in the industrial world of today. The EasyPedestal from EasyRobotics is a highly compact and cost-effective solution designed to provide maximum flexibility – both in use and in robot choice! The EasyPedestal works with a large variety of brands including: Doosan, Kassow, Hanwha, UR, and more!

Collaborative robots or cobots are reshaping the world of manufacturing and production. While cobots are having an impact on all industry segments, the impact is particularly great for small and medium-sized manufacturers. As cobots are designed to share workspace with people, they are a safe option for environments where floorspace doesn’t allow for a fenced-off industrial robot.

The EasyPedestal from EasyRobotics is an upgrade your cobot. It brings your cobot up a level, literally! This base allows a cobot to easily operate or feed a machine or manipulate pieces on a raised table or manufacturing line.

It can be operated not only in combination with the EasyRobotics ProFeeder or ProFeeder Compact but also used individually. It is suitable for use with a large range of machines and cobots and can be deployed at a variety of workstations. The EasyRobotics EasyPedestal is a very adaptable product with a large number of proven use cases. Experience shows that it works particularly well in combination with ProFeeder.

The EasyPedestal brings your cobot up to your level!

Designed to provide a solid and durable foundation for cobots, it is made from 6 mm powder laminated steel that has cable trays integrated into it. It can be attached to the ground using 8×8 mm screws. The EasyPedestal is 925 mm tall (measured from the ground) and weighs 70 kilograms.

Products designed by EasyRobotics are made not only to function well but also to last and this is the case for the EasyPedestal as well. It’s a rock solid base for your cobot designed to be wholly headache-free.

The EasyPedestal allows the robot arm to perform a large number of maneuvers and motions in 360 degrees around the center of the pedestal. It has components designed to ensure a safe working environment, such as the compartment created for the control unit, which helps protect the sensitive parts of the cobot from the risks of the industrial workplace. It also provides additional space to accommodate other equipment and addons. The storage capacity was created to comply with the concept of compact machines, which is needed in the industrial world of today.

The EasyPedestal from EasyRobotics is a highly compact and cost-effective solution designed to provide maximum flexibility – both in use and in robot choice! The EasyPedestal works with a large variety of brands including: Doosan, Kassow, Hanwha, UR, and more!

Supplier's Site

Technical Specifications

  EasyRobotics
Product Category Robots
Product Number EasyPedestal
Product Name Cobot- Platforms
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Screwdriver Assembly Machine SCARA 4-Axis -  - Visumatic Industrial Products
Specs
Robot Type SCARA; (Robot System)
Industry / Application Robotic Assembly
# of Axes 4 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details