EasyRobotics Cobot- Platforms ProFeeder Compact XL

Description
The ProFeeder Compact XL is a perfect solution for production of bigger series and automation of machine tending process. It is compatible with 99% of modern collaborative robots and has a robust design. The ProFeeder Compact XL is a spacious but compact robot-cell movable around production areas. It is very versatile and can be used in collaboration with any other EasyRobotics products. The ProFeeder Compact XL platform is self-sufficient and convenient. Thanks to the built-in platform for attaching the cobot, the ProFeeder Compact XL allows you to automate the process of supplying parts, speed up production and increase the volume of products. FEATURES: Compact XL does not have a robot mount, therefore, you need to use it along side the pedestal (EasyPedestal) or multifunctional robotic cells (ProFeeder or ProFeeder X), where the robot can be mounted. This robot-cell has a hight capacity so can be placed next to CNC machines to increase autonomy and productivity. ProFeeder Compact XL has 5 spacious trays 780 X 620 mm, that can be used with details up to 160 mm in height, working with Airlock or Mechlock locking system. It is safe and easy to maintain by the operator. Capacious solution- It contains 5 big trays 780X620 mm that can be used with details with maximum height up to 160 mm 100% compatibility- Compatible with all collaborative robots, pedestals, CNC machines and conveyors. Two locking system- ProFeeder Compact XL is available with either Airlock or Mechlock locking system Spacious but compact- The sizes of the robot cell are H: 1165 mm, W: 1220 mm, L: 920 mm Suitable for mass production- The Product is made working with bigger series Professional automation- ProFeeder Compact XL is designed to decrees cycle time and increase the speed of production by proper detail storage organisation.
Description
The ProFeeder Compact XL is a perfect solution for production of bigger series and automation of machine tending process. It is compatible with 99% of modern collaborative robots and has a robust design. The ProFeeder Compact XL is a spacious but compact robot-cell movable around production areas. It is very versatile and can be used in collaboration with any other EasyRobotics products. The ProFeeder Compact XL platform is self-sufficient and convenient. Thanks to the built-in platform for attaching the cobot, the ProFeeder Compact XL allows you to automate the process of supplying parts, speed up production and increase the volume of products. FEATURES: Compact XL does not have a robot mount, therefore, you need to use it along side the pedestal (EasyPedestal) or multifunctional robotic cells (ProFeeder or ProFeeder X), where the robot can be mounted. This robot-cell has a hight capacity so can be placed next to CNC machines to increase autonomy and productivity. ProFeeder Compact XL has 5 spacious trays 780 X 620 mm, that can be used with details up to 160 mm in height, working with Airlock or Mechlock locking system. It is safe and easy to maintain by the operator. Capacious solution- It contains 5 big trays 780X620 mm that can be used with details with maximum height up to 160 mm 100% compatibility- Compatible with all collaborative robots, pedestals, CNC machines and conveyors. Two locking system- ProFeeder Compact XL is available with either Airlock or Mechlock locking system Spacious but compact- The sizes of the robot cell are H: 1165 mm, W: 1220 mm, L: 920 mm Suitable for mass production- The Product is made working with bigger series Professional automation- ProFeeder Compact XL is designed to decrees cycle time and increase the speed of production by proper detail storage organisation.

Suppliers

Company
Product
Description
Supplier Links
Cobot- Platforms - ProFeeder Compact XL - EasyRobotics
Sønderborg, Denmark
Cobot- Platforms
ProFeeder Compact XL
Cobot- Platforms ProFeeder Compact XL
The ProFeeder Compact XL is a perfect solution for production of bigger series and automation of machine tending process. It is compatible with 99% of modern collaborative robots and has a robust design. The ProFeeder Compact XL is a spacious but compact robot-cell movable around production areas. It is very versatile and can be used in collaboration with any other EasyRobotics products. The ProFeeder Compact XL platform is self-sufficient and convenient. Thanks to the built-in platform for attaching the cobot, the ProFeeder Compact XL allows you to automate the process of supplying parts, speed up production and increase the volume of products. FEATURES: Compact XL does not have a robot mount, therefore, you need to use it along side the pedestal (EasyPedestal) or multifunctional robotic cells (ProFeeder or ProFeeder X), where the robot can be mounted. This robot-cell has a hight capacity so can be placed next to CNC machines to increase autonomy and productivity. ProFeeder Compact XL has 5 spacious trays 780 X 620 mm, that can be used with details up to 160 mm in height, working with Airlock or Mechlock locking system. It is safe and easy to maintain by the operator. Capacious solution- It contains 5 big trays 780X620 mm that can be used with details with maximum height up to 160 mm 100% compatibility- Compatible with all collaborative robots, pedestals, CNC machines and conveyors. Two locking system- ProFeeder Compact XL is available with either Airlock or Mechlock locking system Spacious but compact- The sizes of the robot cell are H: 1165 mm, W: 1220 mm, L: 920 mm Suitable for mass production- The Product is made working with bigger series Professional automation- ProFeeder Compact XL is designed to decrees cycle time and increase the speed of production by proper detail storage organisation.

The ProFeeder Compact XL is a perfect solution for production of bigger series and automation of machine tending process. It is compatible with 99% of modern collaborative robots and has a robust design. The ProFeeder Compact XL is a spacious but compact robot-cell movable around production areas. It is very versatile and can be used in collaboration with any other EasyRobotics products.

The ProFeeder Compact XL platform is self-sufficient and convenient. Thanks to the built-in platform for attaching the cobot, the ProFeeder Compact XL allows you to automate the process of supplying parts, speed up production and increase the volume of products.

FEATURES:

Compact XL does not have a robot mount, therefore, you need to use it along side the pedestal (EasyPedestal) or multifunctional robotic cells (ProFeeder or ProFeeder X), where the robot can be mounted.
This robot-cell has a hight capacity so can be placed next to CNC machines to increase autonomy and productivity.
ProFeeder Compact XL has 5 spacious trays 780 X 620 mm, that can be used with details up to 160 mm in height, working with Airlock or Mechlock locking system. It is safe and easy to maintain by the operator.
Capacious solution- It contains 5 big trays 780X620 mm that can be used with details with maximum height up to 160 mm
100% compatibility- Compatible with all collaborative robots, pedestals, CNC machines and conveyors.
Two locking system- ProFeeder Compact XL is available with either Airlock or Mechlock locking system
Spacious but compact- The sizes of the robot cell are H: 1165 mm, W: 1220 mm, L: 920 mm
Suitable for mass production- The Product is made working with bigger series
Professional automation- ProFeeder Compact XL is designed to decrees cycle time and increase the speed of production by proper detail storage organisation.

Supplier's Site

Technical Specifications

  EasyRobotics
Product Category Robots
Product Number ProFeeder Compact XL
Product Name Cobot- Platforms
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details