EasyRobotics Cobot- Platforms ProFeeder Compact For Mounting Robot

Description
The ProFeeder Compact for mounting robot is a unique self-sufficient solution that provides automation to the production with small footprint. It includes universal mount for cobots suitable for 99% of known models and built-in controller compartment. ProFeeder Compact for mounting robot is a complete ‘all in one’ automation solution. You don’t need any robot pedestal to use it, as a cobot must be mounted on the top of the robot-cell. As there is a universal mount, the cobot can be fixed at an angle of 45 ̊ or 0 ̊, that provides 100% access the entire surface of the built-in trays. FEATURES: The product can be equipped with 3 x 60kg trays for 120mm maximum parts height or 4 x 120kg trays for max. 80mm. This compact robot cell is like an extra pair of hands for smaller series production. The price of ProFeeder Compact for mounting robot is budget friendly and allows it to be used as the first step towards full production automation. Very compact footprint- H: 1165 mm, W: 770 mm, L: 920 mm High compatibility- Compatible with all CNC machines and conveyor belts Airlock or Mechlock system- Available with both mechanical and Air locking systems All in one solution- Self-sufficient automation solution that needs only cobot to be mounted 45 ̊ or 0 ̊ cobot mount angle- The cobot can be mounted in two angles to make sure it has 100% access to all trays 2 variants of tray equipment The product can be equipped either with 4 X 120kg trays for maximum parts height of 80mm or with 3 X60 kg trays for a height of 120 mm
Description
The ProFeeder Compact for mounting robot is a unique self-sufficient solution that provides automation to the production with small footprint. It includes universal mount for cobots suitable for 99% of known models and built-in controller compartment. ProFeeder Compact for mounting robot is a complete ‘all in one’ automation solution. You don’t need any robot pedestal to use it, as a cobot must be mounted on the top of the robot-cell. As there is a universal mount, the cobot can be fixed at an angle of 45 ̊ or 0 ̊, that provides 100% access the entire surface of the built-in trays. FEATURES: The product can be equipped with 3 x 60kg trays for 120mm maximum parts height or 4 x 120kg trays for max. 80mm. This compact robot cell is like an extra pair of hands for smaller series production. The price of ProFeeder Compact for mounting robot is budget friendly and allows it to be used as the first step towards full production automation. Very compact footprint- H: 1165 mm, W: 770 mm, L: 920 mm High compatibility- Compatible with all CNC machines and conveyor belts Airlock or Mechlock system- Available with both mechanical and Air locking systems All in one solution- Self-sufficient automation solution that needs only cobot to be mounted 45 ̊ or 0 ̊ cobot mount angle- The cobot can be mounted in two angles to make sure it has 100% access to all trays 2 variants of tray equipment The product can be equipped either with 4 X 120kg trays for maximum parts height of 80mm or with 3 X60 kg trays for a height of 120 mm

Suppliers

Company
Product
Description
Supplier Links
Cobot- Platforms - ProFeeder Compact For Mounting Robot - EasyRobotics
Sønderborg, Denmark
The ProFeeder Compact for mounting robot is a unique self-sufficient solution that provides automation to the production with small footprint. It includes universal mount for cobots suitable for 99% of known models and built-in controller compartment. ProFeeder Compact for mounting robot is a complete ‘all in one’ automation solution. You don’t need any robot pedestal to use it, as a cobot must be mounted on the top of the robot-cell. As there is a universal mount, the cobot can be fixed at an angle of 45 ̊ or 0 ̊, that provides 100% access the entire surface of the built-in trays. FEATURES: The product can be equipped with 3 x 60kg trays for 120mm maximum parts height or 4 x 120kg trays for max. 80mm. This compact robot cell is like an extra pair of hands for smaller series production. The price of ProFeeder Compact for mounting robot is budget friendly and allows it to be used as the first step towards full production automation. Very compact footprint- H: 1165 mm, W: 770 mm, L: 920 mm High compatibility- Compatible with all CNC machines and conveyor belts Airlock or Mechlock system- Available with both mechanical and Air locking systems All in one solution- Self-sufficient automation solution that needs only cobot to be mounted 45 ̊ or 0 ̊ cobot mount angle- The cobot can be mounted in two angles to make sure it has 100% access to all trays 2 variants of tray equipment The product can be equipped either with 4 X 120kg trays for maximum parts height of 80mm or with 3 X60 kg trays for a height of 120 mm

The ProFeeder Compact for mounting robot is a unique self-sufficient solution that provides automation to the production with small footprint. It includes universal mount for cobots suitable for 99% of known models and built-in controller compartment. ProFeeder Compact for mounting robot is a complete ‘all in one’ automation solution. You don’t need any robot pedestal to use it, as a cobot must be mounted on the top of the robot-cell. As there is a universal mount, the cobot can be fixed at an angle of 45 ̊ or 0 ̊, that provides 100% access the entire surface of the built-in trays.

FEATURES:

The product can be equipped with 3 x 60kg trays for 120mm maximum parts height or 4 x 120kg trays for max. 80mm. This compact robot cell is like an extra pair of hands for smaller series production. The price of ProFeeder Compact for mounting robot is budget friendly and allows it to be used as the first step towards full production automation.
Very compact footprint
- H: 1165 mm, W: 770 mm, L: 920 mm
High compatibility
- Compatible with all CNC machines and conveyor belts
Airlock or Mechlock system
- Available with both mechanical and Air locking systems
All in one solution
- Self-sufficient automation solution that needs only cobot to be mounted 45 ̊ or 0 ̊ cobot mount angle- The cobot can be mounted in two angles to make sure it has 100% access to all trays 2 variants of tray equipment
The product can be equipped either with 4 X 120kg trays for maximum parts height of 80mm or with 3 X60 kg trays for a height of 120 mm

Supplier's Site

Technical Specifications

  EasyRobotics
Product Category Robots
Product Number ProFeeder Compact For Mounting Robot
Product Name Cobot- Platforms
Unlock Full Specs
to access all available technical data

Similar Products

Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details