EasyRobotics Cobot- Platforms ER Work

Description
ER Work mobile platform is designed to maximise your cobot’s flexibility by giving it wheels. The ER Work mobile cobot platform is a compact, movable workstation. The workstation is designed to function safely and easily with two of the most common cobots one the market: the UR3 and UR5. ER Work can be utilized both fully or partially automated production environments that demand enhanced flexibility and fast integration. The ER Work mobile platform was developed with safety and maximum mobility in mind. The integrated wheels and handles make it easy and ergonomic to move the ER Work from workplace to workplace. The ER Work platform ships fully mounted with trays and can also be purchased with a robot arm of your choice. The entire package can be easily moved without the use of a forklift or pallet jack. The mobile cobot platform is ideal for production environments where, for example, processing machines are packed closely together. In such an environment there might not be enough room for something like the EasyRobotics ProFeeder. An important aspect of the ER Work platform is that it is ergonomically constructed. This is to ensure that a person can easily move it to processing machines, workstations, or even conferences and meetings! This makes it an ideal companion for salespeople, course instructors, partner demonstrations. What you get: ER Work with console for UR robot, controller, and ER1004 ER Work compartment and cord winder. Weight: 45 Kg Dimensions: L692*W560*H1002 mm
Description
ER Work mobile platform is designed to maximise your cobot’s flexibility by giving it wheels. The ER Work mobile cobot platform is a compact, movable workstation. The workstation is designed to function safely and easily with two of the most common cobots one the market: the UR3 and UR5. ER Work can be utilized both fully or partially automated production environments that demand enhanced flexibility and fast integration. The ER Work mobile platform was developed with safety and maximum mobility in mind. The integrated wheels and handles make it easy and ergonomic to move the ER Work from workplace to workplace. The ER Work platform ships fully mounted with trays and can also be purchased with a robot arm of your choice. The entire package can be easily moved without the use of a forklift or pallet jack. The mobile cobot platform is ideal for production environments where, for example, processing machines are packed closely together. In such an environment there might not be enough room for something like the EasyRobotics ProFeeder. An important aspect of the ER Work platform is that it is ergonomically constructed. This is to ensure that a person can easily move it to processing machines, workstations, or even conferences and meetings! This makes it an ideal companion for salespeople, course instructors, partner demonstrations. What you get: ER Work with console for UR robot, controller, and ER1004 ER Work compartment and cord winder. Weight: 45 Kg Dimensions: L692*W560*H1002 mm

Suppliers

Company
Product
Description
Supplier Links
Cobot- Platforms - ER Work - EasyRobotics
Sønderborg, Denmark
Cobot- Platforms
ER Work
Cobot- Platforms ER Work
ER Work mobile platform is designed to maximise your cobot’s flexibility by giving it wheels. The ER Work mobile cobot platform is a compact, movable workstation. The workstation is designed to function safely and easily with two of the most common cobots one the market: the UR3 and UR5. ER Work can be utilized both fully or partially automated production environments that demand enhanced flexibility and fast integration. The ER Work mobile platform was developed with safety and maximum mobility in mind. The integrated wheels and handles make it easy and ergonomic to move the ER Work from workplace to workplace. The ER Work platform ships fully mounted with trays and can also be purchased with a robot arm of your choice. The entire package can be easily moved without the use of a forklift or pallet jack. The mobile cobot platform is ideal for production environments where, for example, processing machines are packed closely together. In such an environment there might not be enough room for something like the EasyRobotics ProFeeder. An important aspect of the ER Work platform is that it is ergonomically constructed. This is to ensure that a person can easily move it to processing machines, workstations, or even conferences and meetings! This makes it an ideal companion for salespeople, course instructors, partner demonstrations. What you get: ER Work with console for UR robot, controller, and ER1004 ER Work compartment and cord winder. Weight: 45 Kg Dimensions: L692*W560*H1002 mm

ER Work mobile platform is designed to maximise your cobot’s flexibility by giving it wheels.

The ER Work mobile cobot platform is a compact, movable workstation. The workstation is designed to function safely and easily with two of the most common cobots one the market: the UR3 and UR5. ER Work can be utilized both fully or partially automated production environments that demand enhanced flexibility and fast integration.

The ER Work mobile platform was developed with safety and maximum mobility in mind. The integrated wheels and handles make it easy and ergonomic to move the ER Work from workplace to workplace. The ER Work platform ships fully mounted with trays and can also be purchased with a robot arm of your choice. The entire package can be easily moved without the use of a forklift or pallet jack.

The mobile cobot platform is ideal for production environments where, for example, processing machines are packed closely together. In such an environment there might not be enough room for something like the EasyRobotics ProFeeder.

An important aspect of the ER Work platform is that it is ergonomically constructed. This is to ensure that a person can easily move it to processing machines, workstations, or even conferences and meetings! This makes it an ideal companion for salespeople, course instructors, partner demonstrations.

What you get:

ER Work with console for UR robot, controller, and ER1004 ER Work compartment and cord winder.

Weight: 45 Kg
Dimensions: L692*W560*H1002 mm

Supplier's Site

Technical Specifications

  EasyRobotics
Product Category Robots
Product Number ER Work
Product Name Cobot- Platforms
Load Capacity 45 kg (99.22 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details