EasyRobotics Cobot- Platforms ProFeeder X-XL

Description
The ProFeeder X-XL platform is self-sufficient, convenient, and still compact. Thanks to the built-in platform for attaching the cobot, the ProFeeder X-XL allows you to automate the process of supplying parts, speed up production and increase the volume of product. The ProFeeder X-XL is a spacious and versatile robot cell, it allows you to place it on any type of equipment, like a CNC machine or a conveyor. It is 500mm wider than the standard ProFeeder X and is available with 2 or 5 trays. FEATURES: The ProFeeder X-XL is specially designed for effective machine tending and can handle workpieces up to 160 mm in height. It is compatible with 99% of modern cobots. Like other ProFeeder Compact and ProFeeder X models, this platform works with two tray locking systems- MechLock (mechanical interlock) and Airlock (compressed air interlock requires compressor connection). The locking system is useful for enhancing workplace safety and protecting the operators from injuries.
Description
The ProFeeder X-XL platform is self-sufficient, convenient, and still compact. Thanks to the built-in platform for attaching the cobot, the ProFeeder X-XL allows you to automate the process of supplying parts, speed up production and increase the volume of product. The ProFeeder X-XL is a spacious and versatile robot cell, it allows you to place it on any type of equipment, like a CNC machine or a conveyor. It is 500mm wider than the standard ProFeeder X and is available with 2 or 5 trays. FEATURES: The ProFeeder X-XL is specially designed for effective machine tending and can handle workpieces up to 160 mm in height. It is compatible with 99% of modern cobots. Like other ProFeeder Compact and ProFeeder X models, this platform works with two tray locking systems- MechLock (mechanical interlock) and Airlock (compressed air interlock requires compressor connection). The locking system is useful for enhancing workplace safety and protecting the operators from injuries.

Suppliers

Company
Product
Description
Supplier Links
Cobot- Platforms - ProFeeder X-XL - EasyRobotics
Sønderborg, Denmark
Cobot- Platforms
ProFeeder X-XL
Cobot- Platforms ProFeeder X-XL
The ProFeeder X-XL platform is self-sufficient, convenient, and still compact. Thanks to the built-in platform for attaching the cobot, the ProFeeder X-XL allows you to automate the process of supplying parts, speed up production and increase the volume of product. The ProFeeder X-XL is a spacious and versatile robot cell, it allows you to place it on any type of equipment, like a CNC machine or a conveyor. It is 500mm wider than the standard ProFeeder X and is available with 2 or 5 trays. FEATURES: The ProFeeder X-XL is specially designed for effective machine tending and can handle workpieces up to 160 mm in height. It is compatible with 99% of modern cobots. Like other ProFeeder Compact and ProFeeder X models, this platform works with two tray locking systems- MechLock (mechanical interlock) and Airlock (compressed air interlock requires compressor connection). The locking system is useful for enhancing workplace safety and protecting the operators from injuries.

The ProFeeder X-XL platform is self-sufficient, convenient, and still compact. Thanks to the built-in platform for attaching the cobot, the ProFeeder X-XL allows you to automate the process of supplying parts, speed up production and increase the volume of product. The ProFeeder X-XL is a spacious and versatile robot cell, it allows you to place it on any type of equipment, like a CNC machine or a conveyor. It is 500mm wider than the standard ProFeeder X and is available with 2 or 5 trays.

FEATURES:

The ProFeeder X-XL is specially designed for effective machine tending and can handle workpieces up to 160 mm in height.
It is compatible with 99% of modern cobots. Like other ProFeeder Compact and ProFeeder X models, this platform works with two tray locking systems- MechLock (mechanical interlock) and Airlock (compressed air interlock requires compressor connection). The locking system is useful for enhancing workplace safety and protecting the operators from injuries.

Supplier's Site

Technical Specifications

  EasyRobotics
Product Category Robots
Product Number ProFeeder X-XL
Product Name Cobot- Platforms
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Rugged Compact Hexapod - H-815 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industrial 24/7 Applications with Highest Precision Requirements
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details