Fluke Three-Phase Power Quality Recorder Topas Fluke 1760

Description
Class-A compliance for the most demanding power quality tests The Fluke 1760 Three-Phase Power Quality Recorder is fully compliant to IEC 61000-4-30 Class-A, for advanced power quality analysis and consistent compliance testing. Designed for analysis of utility and industrial power distribution systems, in medium- and low-voltage networks, this power quality monitor provides the flexibility to customize thresholds, algorithms, and measurement selections. The 1760 power recorder captures the most comprehensive details on user-selected parameters. Applications Detailed disturbance analysis – Perform high-speed transient analysis and uncover root cause of equipment malfunction for later mitigation and predictive maintenance. The fast transient option, with its 6000 V measurement range, allows capture of very short impulses such as lightning strikes. Class-A quality-of-service compliance – Validate incoming power quality at the service entrance. Thanks to Class A compliance, the Fluke 1760 allows undisputable verification. Event correlation at multiple locations – Utilizing GPS time synchronization, users can quickly detect where a fault occurred first, either inside or outside the facility. Galvanic separation and DC coupling – Allows complete measurements on dissimilar power systems. For example troubleshoot UPS systems by simultaneously recording the battery voltage and power output. Power quality and power load studies – Assess baseline power quality to validate compatibility with critical systems before installation and verify electrical system capacity before adding loads.
Description
Class-A compliance for the most demanding power quality tests The Fluke 1760 Three-Phase Power Quality Recorder is fully compliant to IEC 61000-4-30 Class-A, for advanced power quality analysis and consistent compliance testing. Designed for analysis of utility and industrial power distribution systems, in medium- and low-voltage networks, this power quality monitor provides the flexibility to customize thresholds, algorithms, and measurement selections. The 1760 power recorder captures the most comprehensive details on user-selected parameters. Applications Detailed disturbance analysis – Perform high-speed transient analysis and uncover root cause of equipment malfunction for later mitigation and predictive maintenance. The fast transient option, with its 6000 V measurement range, allows capture of very short impulses such as lightning strikes. Class-A quality-of-service compliance – Validate incoming power quality at the service entrance. Thanks to Class A compliance, the Fluke 1760 allows undisputable verification. Event correlation at multiple locations – Utilizing GPS time synchronization, users can quickly detect where a fault occurred first, either inside or outside the facility. Galvanic separation and DC coupling – Allows complete measurements on dissimilar power systems. For example troubleshoot UPS systems by simultaneously recording the battery voltage and power output. Power quality and power load studies – Assess baseline power quality to validate compatibility with critical systems before installation and verify electrical system capacity before adding loads.

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
Three-Phase Power Quality Recorder Topas
Fluke 1760
Three-Phase Power Quality Recorder Topas Fluke 1760
Class-A compliance for the most demanding power quality tests The Fluke 1760 Three-Phase Power Quality Recorder is fully compliant to IEC 61000-4-30 Class-A, for advanced power quality analysis and consistent compliance testing. Designed for analysis of utility and industrial power distribution systems, in medium- and low-voltage networks, this power quality monitor provides the flexibility to customize thresholds, algorithms, and measurement selections. The 1760 power recorder captures the most comprehensive details on user-selected parameters. Applications Detailed disturbance analysis – Perform high-speed transient analysis and uncover root cause of equipment malfunction for later mitigation and predictive maintenance. The fast transient option, with its 6000 V measurement range, allows capture of very short impulses such as lightning strikes. Class-A quality-of-service compliance – Validate incoming power quality at the service entrance. Thanks to Class A compliance, the Fluke 1760 allows undisputable verification. Event correlation at multiple locations – Utilizing GPS time synchronization, users can quickly detect where a fault occurred first, either inside or outside the facility. Galvanic separation and DC coupling – Allows complete measurements on dissimilar power systems. For example troubleshoot UPS systems by simultaneously recording the battery voltage and power output. Power quality and power load studies – Assess baseline power quality to validate compatibility with critical systems before installation and verify electrical system capacity before adding loads.

Class-A compliance for the most demanding power quality tests

The Fluke 1760 Three-Phase Power Quality Recorder is fully compliant to IEC 61000-4-30 Class-A, for advanced power quality analysis and consistent compliance testing. Designed for analysis of utility and industrial power distribution systems, in medium- and low-voltage networks, this power quality monitor provides the flexibility to customize thresholds, algorithms, and measurement selections. The 1760 power recorder captures the most comprehensive details on user-selected parameters.

Applications

Detailed disturbance analysis – Perform high-speed transient analysis and uncover root cause of equipment malfunction for later mitigation and predictive maintenance. The fast transient option, with its 6000 V measurement range, allows capture of very short impulses such as lightning strikes.

Class-A quality-of-service compliance – Validate incoming power quality at the service entrance. Thanks to Class A compliance, the Fluke 1760 allows undisputable verification.

Event correlation at multiple locations – Utilizing GPS time synchronization, users can quickly detect where a fault occurred first, either inside or outside the facility.

Galvanic separation and DC coupling – Allows complete measurements on dissimilar power systems. For example troubleshoot UPS systems by simultaneously recording the battery voltage and power output.

Power quality and power load studies – Assess baseline power quality to validate compatibility with critical systems before installation and verify electrical system capacity before adding loads.

Supplier's Site

Technical Specifications

  Fluke
Product Category Power Meters
Product Number Fluke 1760
Product Name Three-Phase Power Quality Recorder Topas
Unlock Full Specs
to access all available technical data

Similar Products

Power Meters - 4240 - Maury Microwave
Maury Microwave
Specs
dBm Measurement Range -70 to ? dBm
Sampling Rate 200 Hz
View Details
CW Power Meters - 9000B - KRYTAR, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Auto-ranging; Battery powered; dB readings
View Details