Celera Motion Zero Cogging Direct Drive Motor Agility™ UTS

Description
Designed with ZeroCogTM™ slotless motor technology from Applimotion, the Agility Series enables OEMs to achieve extremely smooth and highly accurate motion profiles using flexible and easy-to-integrate motor components. Ideally suited for scanning, pointing, measuring and cutting applications that require extremely smooth velocity control and highly accurate positioning, the Agility Series delivers best-in-class torque ripple and zero cogging. Benefits Zero cogging and low torque ripple for extremely smooth velocity control and low vibration Slotless magnetic design and direct drive technology enable highly accurate position control High torque density in low-profile form factors enables small footprint Large through hole for convenient routing of cables, optics, sensing technologies and other system elements High mechanical stiffness and low rotor inertia for efficient control of highly dynamic axes Easy integration into system design Compatible with wide range of drives and controllers
Datasheet
Description
Designed with ZeroCogTM™ slotless motor technology from Applimotion, the Agility Series enables OEMs to achieve extremely smooth and highly accurate motion profiles using flexible and easy-to-integrate motor components. Ideally suited for scanning, pointing, measuring and cutting applications that require extremely smooth velocity control and highly accurate positioning, the Agility Series delivers best-in-class torque ripple and zero cogging. Benefits Zero cogging and low torque ripple for extremely smooth velocity control and low vibration Slotless magnetic design and direct drive technology enable highly accurate position control High torque density in low-profile form factors enables small footprint Large through hole for convenient routing of cables, optics, sensing technologies and other system elements High mechanical stiffness and low rotor inertia for efficient control of highly dynamic axes Easy integration into system design Compatible with wide range of drives and controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Cogging Direct Drive Motor - Agility™ UTS - Celera Motion
Bedford, MA, USA
Zero Cogging Direct Drive Motor
Agility™ UTS
Zero Cogging Direct Drive Motor Agility™ UTS
Designed with ZeroCogTM™ slotless motor technology from Applimotion, the Agility Series enables OEMs to achieve extremely smooth and highly accurate motion profiles using flexible and easy-to-integrate motor components. Ideally suited for scanning, pointing, measuring and cutting applications that require extremely smooth velocity control and highly accurate positioning, the Agility Series delivers best-in-class torque ripple and zero cogging. Benefits Zero cogging and low torque ripple for extremely smooth velocity control and low vibration Slotless magnetic design and direct drive technology enable highly accurate position control High torque density in low-profile form factors enables small footprint Large through hole for convenient routing of cables, optics, sensing technologies and other system elements High mechanical stiffness and low rotor inertia for efficient control of highly dynamic axes Easy integration into system design Compatible with wide range of drives and controllers

Designed with ZeroCogTM™ slotless motor technology from Applimotion, the Agility Series enables OEMs to achieve extremely smooth and highly accurate motion profiles using flexible and easy-to-integrate motor components. Ideally suited for scanning, pointing, measuring and cutting applications that require extremely smooth velocity control and highly accurate positioning, the Agility Series delivers best-in-class torque ripple and zero cogging.

Benefits

  • Zero cogging and low torque ripple for extremely smooth velocity control and low vibration
  • Slotless magnetic design and direct drive technology enable highly accurate position control
  • High torque density in low-profile form factors enables small footprint
  • Large through hole for convenient routing of cables, optics, sensing technologies and other system elements
  • High mechanical stiffness and low rotor inertia for efficient control of highly dynamic axes
  • Easy integration into system design
  • Compatible with wide range of drives and controllers
Supplier's Site Datasheet

Technical Specifications

  Celera Motion
Product Category DC Motors
Product Number Agility™ UTS
Product Name Zero Cogging Direct Drive Motor
DC Construction Coreless / Slotless
Continuous Torque 0.4 to 120.3 In-lbs (0.5102 to 139 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SD11 Shunt 12V 4000 rpm - 1112125SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.1675 HP
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details
187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30HTA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Double-ended
Length 2.99 inch (76 mm)
View Details
DC Motors - 8347663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 1.3 In-lbs (1.48 kg-cm)
Gear Type Planetary; Planetary
View Details