Celera Motion Zero Cogging Direct Drive Motors for Exceptionally Smooth Motion Agility™

Description
The AgilityRH Series rotary actuators enable OEMs to achieve ultra-smooth and accurate motion profiles and conveniently route cables and other system elements via a large through hole. Built with Agility™ direct drive motors from Applimotion featuring ZeroCog™ technology, PurePrecision™ optical encoder technology from MicroE and precision bearings, the AgilityRH rotary actuators provide the benefits of direct drive rotary motor performance in a standard NEMA 23 motor package. Benefits High performance direct drive motor technology and high precision encoder Integrated motor, encoder and bearing makes it easy to upgrade existing NEMA 23 stepper or servo motors High mechanical stiffness and low rotor inertia for efficient control of highly dynamic axes Zero cogging for accurate and smooth motion Axial through hole for convenient routing of cables, optics, sensing technologies and other system elements Compatible with wide range of drives and controllers
Datasheet
Description
The AgilityRH Series rotary actuators enable OEMs to achieve ultra-smooth and accurate motion profiles and conveniently route cables and other system elements via a large through hole. Built with Agility™ direct drive motors from Applimotion featuring ZeroCog™ technology, PurePrecision™ optical encoder technology from MicroE and precision bearings, the AgilityRH rotary actuators provide the benefits of direct drive rotary motor performance in a standard NEMA 23 motor package. Benefits High performance direct drive motor technology and high precision encoder Integrated motor, encoder and bearing makes it easy to upgrade existing NEMA 23 stepper or servo motors High mechanical stiffness and low rotor inertia for efficient control of highly dynamic axes Zero cogging for accurate and smooth motion Axial through hole for convenient routing of cables, optics, sensing technologies and other system elements Compatible with wide range of drives and controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Cogging Direct Drive Motors for Exceptionally Smooth Motion - Agility™ - Celera Motion
Bedford, MA, USA
Zero Cogging Direct Drive Motors for Exceptionally Smooth Motion
Agility™
Zero Cogging Direct Drive Motors for Exceptionally Smooth Motion Agility™
The AgilityRH Series rotary actuators enable OEMs to achieve ultra-smooth and accurate motion profiles and conveniently route cables and other system elements via a large through hole. Built with Agility™ direct drive motors from Applimotion featuring ZeroCog™ technology, PurePrecision™ optical encoder technology from MicroE and precision bearings, the AgilityRH rotary actuators provide the benefits of direct drive rotary motor performance in a standard NEMA 23 motor package. Benefits High performance direct drive motor technology and high precision encoder Integrated motor, encoder and bearing makes it easy to upgrade existing NEMA 23 stepper or servo motors High mechanical stiffness and low rotor inertia for efficient control of highly dynamic axes Zero cogging for accurate and smooth motion Axial through hole for convenient routing of cables, optics, sensing technologies and other system elements Compatible with wide range of drives and controllers

The AgilityRH Series rotary actuators enable OEMs to achieve ultra-smooth and accurate motion profiles and conveniently route cables and other system elements via a large through hole. Built with Agility™ direct drive motors from Applimotion featuring ZeroCog™ technology, PurePrecision™ optical encoder technology from MicroE and precision bearings, the AgilityRH rotary actuators provide the benefits of direct drive rotary motor performance in a standard NEMA 23 motor package.

Benefits

  • High performance direct drive motor technology and high precision encoder
  • Integrated motor, encoder and bearing makes it easy to upgrade existing NEMA 23 stepper or servo motors
  • High mechanical stiffness and low rotor inertia for efficient control of highly dynamic axes
  • Zero cogging for accurate and smooth motion
  • Axial through hole for convenient routing of cables, optics, sensing technologies and other system elements
  • Compatible with wide range of drives and controllers
Supplier's Site Datasheet

Technical Specifications

  Celera Motion
Product Category DC Motors
Product Number Agility™
Product Name Zero Cogging Direct Drive Motors for Exceptionally Smooth Motion
Torque Constant 5.5 in-oz/amp (38.84 mN-m/amp)
Continuous Current 2.75 amps
Continuous Torque 1.4 In-lbs (1.63 kg-cm)
Rotor Inertia 5.44E-4 oz-in-sec² (0.0038 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-36-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3010 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
Continuous Current 2.3 amps
View Details
Brushed Motors - MMP D33-455I-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 3.7 amps
View Details
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
View Details