Celera Motion Zero Cogging Direct Drive Motor Infinity™ ARC

Description
The Infinity Series enables OEMs to move light payloads in smooth and accurate arc-shaped and full 360-degree rotary motion profiles. Ultra-thin arc-shaped motor segments can be used individually or interconnected to create exact partial arc segment motion or full 360-degree rotary motion. Modular construction allows for virtually unlimited diameter and large through holes. This level of flexibility is not possible with conventional motor designs.
Datasheet
Description
The Infinity Series enables OEMs to move light payloads in smooth and accurate arc-shaped and full 360-degree rotary motion profiles. Ultra-thin arc-shaped motor segments can be used individually or interconnected to create exact partial arc segment motion or full 360-degree rotary motion. Modular construction allows for virtually unlimited diameter and large through holes. This level of flexibility is not possible with conventional motor designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Cogging Direct Drive Motor - Infinity™ ARC - Celera Motion
Bedford, MA, USA
Zero Cogging Direct Drive Motor
Infinity™ ARC
Zero Cogging Direct Drive Motor Infinity™ ARC
The Infinity Series enables OEMs to move light payloads in smooth and accurate arc-shaped and full 360-degree rotary motion profiles. Ultra-thin arc-shaped motor segments can be used individually or interconnected to create exact partial arc segment motion or full 360-degree rotary motion. Modular construction allows for virtually unlimited diameter and large through holes. This level of flexibility is not possible with conventional motor designs.

The Infinity Series enables OEMs to move light payloads in smooth and accurate arc-shaped and full 360-degree rotary motion profiles. Ultra-thin arc-shaped motor segments can be used individually or interconnected to create exact partial arc segment motion or full 360-degree rotary motion. Modular construction allows for virtually unlimited diameter and large through holes. This level of flexibility is not possible with conventional motor designs.

Supplier's Site Datasheet

Technical Specifications

  Celera Motion
Product Category DC Motors
Product Number Infinity™ ARC
Product Name Zero Cogging Direct Drive Motor
Continuous Torque 5.8 to 561.1 In-lbs (6.63 to 647 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM6 40V 3000 RPM - 775123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
DC-Micromotors Series 2233 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia 2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details
636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Double-ended
Length 5.10 inch (130 mm)
View Details
DC Motors - 2836529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.3400 amps
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gearbox Ratio 84 : 1
View Details