Burger & Brown Engineering, Inc. Turbulent Flow Piston Flowmeters (Size 1/4”, 3/8”, or 1/2”) Dr. Eddy®

Description
Using FCI Technology, Dr. Eddy displays the condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four scales built into the meter: three scales for FCI and one scale for flow rate. FCI Scales are selectable and correspond to cooling line inside diameter: 1/4", 3/8", or 1/2". Flow rate scale can be referenced quickly for additional functionality.Water and Energy ConservationNot just a flowmeter, but a tool to help conserve cooling water resources. In molding applications, many mold operators try to maximize the flow of water through their cooling systems to ensure turbulent flow. Doing so increases energy costs for pumping more water than necessary through the system. This practice may also limit the amount of cooling water available for additional presses on the same cooling circuit.
Datasheet
Description
Using FCI Technology, Dr. Eddy displays the condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four scales built into the meter: three scales for FCI and one scale for flow rate. FCI Scales are selectable and correspond to cooling line inside diameter: 1/4", 3/8", or 1/2". Flow rate scale can be referenced quickly for additional functionality.Water and Energy ConservationNot just a flowmeter, but a tool to help conserve cooling water resources. In molding applications, many mold operators try to maximize the flow of water through their cooling systems to ensure turbulent flow. Doing so increases energy costs for pumping more water than necessary through the system. This practice may also limit the amount of cooling water available for additional presses on the same cooling circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbulent Flow Piston Flowmeters (Size 1/4”, 3/8”, or 1/2”) - Dr. Eddy® - Burger & Brown Engineering, Inc.
Grandview, MO, USA
Turbulent Flow Piston Flowmeters (Size 1/4”, 3/8”, or 1/2”)
Dr. Eddy®
Turbulent Flow Piston Flowmeters (Size 1/4”, 3/8”, or 1/2”) Dr. Eddy®
Using FCI Technology, Dr. Eddy displays the condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four scales built into the meter: three scales for FCI and one scale for flow rate. FCI Scales are selectable and correspond to cooling line inside diameter: 1/4", 3/8", or 1/2". Flow rate scale can be referenced quickly for additional functionality.Water and Energy ConservationNot just a flowmeter, but a tool to help conserve cooling water resources. In molding applications, many mold operators try to maximize the flow of water through their cooling systems to ensure turbulent flow. Doing so increases energy costs for pumping more water than necessary through the system. This practice may also limit the amount of cooling water available for additional presses on the same cooling circuit.

Using FCI Technology, Dr. Eddy displays the condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four scales built into the meter: three scales for FCI and one scale for flow rate. FCI Scales are selectable and correspond to cooling line inside diameter: 1/4", 3/8", or 1/2". Flow rate scale can be referenced quickly for additional functionality.Water and Energy ConservationNot just a flowmeter, but a tool to help conserve cooling water resources. In molding applications, many mold operators try to maximize the flow of water through their cooling systems to ensure turbulent flow. Doing so increases energy costs for pumping more water than necessary through the system. This practice may also limit the amount of cooling water available for additional presses on the same cooling circuit.

Supplier's Site Datasheet

Technical Specifications

  Burger & Brown Engineering, Inc.
Product Category Liquid Flow Meters
Product Number Dr. Eddy®
Product Name Turbulent Flow Piston Flowmeters (Size 1/4”, 3/8”, or 1/2”)
Meter Technology Piston
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 100 psi (70.38 m H2O)
Media Temperature 210 F (99 C)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Electromagnetic Flow Meters, Ultra Mag - Field-Proven Electromagnetic Flanged Flow Meter, UM5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details