Burger & Brown Engineering, Inc. Vane Operated Flowmeters (Size 1” to 3”)

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Operated Flowmeters (Size 1” to 3”) -  - Burger & Brown Engineering, Inc.
Grandview, MO, USA
Vane Operated Flowmeters (Size 1” to 3”)
Vane Operated Flowmeters (Size 1” to 3”)
Ideal for monitoring water flow and, when used in conjunction with a control valve, permits precise regulation of water flow. Indicating vane visible through sight glass provides continuous flow rate and positive visual flow verification. Features and Benefits Compact Rugged 210 degree F. (99 degree C) temperature rating 100 psi pressure rating All sizes in stock for immediate delivery Corrosion-resistant anodized aluminum body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available

Ideal for monitoring water flow and, when used in conjunction with a control valve, permits precise regulation of water flow. Indicating vane visible through sight glass provides continuous flow rate and positive visual flow verification.

Features and Benefits

  • Compact
  • Rugged
  • 210 degree F. (99 degree C) temperature rating
  • 100 psi pressure rating
  • All sizes in stock for immediate delivery
  • Corrosion-resistant anodized aluminum body or brass end caps
  • Polysulfone sight glass
  • Can be mounted in any position
  • Optional thermometer and pressure gauge
  • Liquid-filled pressure gauge also available
Supplier's Site Datasheet

Technical Specifications

  Burger & Brown Engineering, Inc.
Product Category Liquid Flow Meters
Product Name Vane Operated Flowmeters (Size 1” to 3”)
Additional Variables Measured Temperature
Operating Temperature 210 F (99 C)
Process Media Type Liquid
Operating Pressure 100 psi (70.38 m H2O)
Media Temperature 210 F (99 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Gas Flow Meter - FLOWSIC600-XT - SICK
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Flow sensor with integrated backflow prevention - SBY334 - ifm electronic gmbh
Specs
Approvals ce, cul
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details