Burger & Brown Engineering, Inc. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| The Smartflow® Mold Temperature Regulator effectively controls mold cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mold temperature. Installed to control water flow exiting... |