Burger & Brown Engineering, Inc. Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| SMARTFLOW® SMARTLOCK® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement... | |
| Features and Benefits Prevents costly mold damage Fits behind core Simply screw into 5/8 - 24 UNEF mounting hole Very economical to install One million cycle mechanical life Adjustable operating... | |
| Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in... | |
| Smartflow® Global Thinswitch® Limit Switch helps prevent accidental mold close in injection molds by verifying ejector plate return in injection molds with 3mm or 4mm rest buttons, and where occasional... | |
| Prevents costly mold damage Small size - 2.15" L x 1.5" W x 0.18" thick Fits behind ejector plate Requires only 2 screw holes Very economical to install Ten million... |