Burger & Brown Engineering, Inc. Datasheets for Turbine Flow Meters

Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more

Product Name Notes
Automatically adjusts flow rate to user-selected value regardless of changes in line pressure. Includes Programmable SPDT Switch, Analog Output and FCI Technology. Tracer®vma Electronic Flowmeter with AutoReg™ automatically adjusts the...
The TracerVM Flowmeter is a non-display sensor that provides a 0.5 to 3.5 Volt output for process temperature and flow rate. Flow sensor technology is highly accurate and repeatable vortex...
Tracer Electronic Flowmeter with Liquid Crystal Display (LCD) measures liquid flow rate, temperature, calculates BTU’s per minute and incorporates a new Flow Characteristic Indicator (FCI). The highly-visible display is configured...
Tracer Electronic Switching Flowmeter measures liquid flow rate and temperature while providing a selectable analog signal and programmable switch for low or high flow and temperature. 8 to 28VDC power...
Tracer®vm; Electronic Flowmeter with User Interface employs reliable vortex shedding technology to monitor liquid flow rate and temperature. The newly designed control circuit provides programmable switch set points for high...