Ruskin Company Datasheets for Gas Flow Meters
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.
Gas Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Ruskin's AMP series probes are designed to provide accurate flow monitoring at all times. The anodized aluminum step sensor is fastened to a 20 gage galvanized steel mounting plate. Brass... | |
| The AMP015 is an AMCA certified, factory assembled and piped airflow measuring probe package. It is designed to easily slip into a slot in the side of your duct for... | |
| The AMS050 combines an air measuring station with an ultra low-leak, high performance control damper that is AMCA class 1A leakage certified. The complete assembly is factory assembled and tested... | |
| The complete AMS unit is factory assembled and tested to provide accurate setpoint monitoring at all times. The unit comes standard with a honeycomb airflow straightener, pressure sensing station and... | |
| The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop... |