Ruskin Company The Scoop EAMS (HP)

Description
The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop manifold inside the sensor chase, protecting it from water carryover, making this a perfect application for outdoor air measuring applications. The compact design and accuracy also make this a smart solution for duct flow measuring and plenum wall mounting applications. The complete unit is factory assembled and calibrated to provide effective setpoint monitoring down to 50 feet per minute on EAMSHP units and 100 feet per minute on standard EAMS units. The unit comes standard with an application specific control panel that provides a 0-20 mA output, proportional to the CFM.
Datasheet
Description
The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop manifold inside the sensor chase, protecting it from water carryover, making this a perfect application for outdoor air measuring applications. The compact design and accuracy also make this a smart solution for duct flow measuring and plenum wall mounting applications. The complete unit is factory assembled and calibrated to provide effective setpoint monitoring down to 50 feet per minute on EAMSHP units and 100 feet per minute on standard EAMS units. The unit comes standard with an application specific control panel that provides a 0-20 mA output, proportional to the CFM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Scoop - EAMS (HP) - Ruskin Company
Kansas City, MO, USA
The Scoop
EAMS (HP)
The Scoop EAMS (HP)
The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop manifold inside the sensor chase, protecting it from water carryover, making this a perfect application for outdoor air measuring applications. The compact design and accuracy also make this a smart solution for duct flow measuring and plenum wall mounting applications. The complete unit is factory assembled and calibrated to provide effective setpoint monitoring down to 50 feet per minute on EAMSHP units and 100 feet per minute on standard EAMS units. The unit comes standard with an application specific control panel that provides a 0-20 mA output, proportional to the CFM.

The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop manifold inside the sensor chase, protecting it from water carryover, making this a perfect application for outdoor air measuring applications. The compact design and accuracy also make this a smart solution for duct flow measuring and plenum wall mounting applications. The complete unit is factory assembled and calibrated to provide effective setpoint monitoring down to 50 feet per minute on EAMSHP units and 100 feet per minute on standard EAMS units. The unit comes standard with an application specific control panel that provides a 0-20 mA output, proportional to the CFM.

Datasheet

Technical Specifications

  Ruskin Company
Product Category Flow Meters
Product Number EAMS (HP)
Product Name The Scoop
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Features Controller
Operating Temperature 14 to 122 F (-10 to 50 C)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
M335 And M350 Flowmeter 2 - 630247018 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.25 inch (31.75 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Measurement - Flow - paddlewheel-sensors - 198801622 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details