Ruskin Company Air Measuring Station AMS

Description
The complete AMS unit is factory assembled and tested to provide accurate setpoint monitoring at all times. The unit comes standard with a honeycomb airflow straightener, pressure sensing station and a high performance glass-on-silicone pressure transducer. The sensing blades are extruded aluminum with a clear anodize finish. The pressure transducer output signal is field selectable and can be routed to a building automation system for continuous monitoring of the flow. With a simple jumper setting you may choose either a 0 to 5 Vdc or 0 to 10 Vdc output signal. The output signal is proportional to CFM.
Datasheet
Description
The complete AMS unit is factory assembled and tested to provide accurate setpoint monitoring at all times. The unit comes standard with a honeycomb airflow straightener, pressure sensing station and a high performance glass-on-silicone pressure transducer. The sensing blades are extruded aluminum with a clear anodize finish. The pressure transducer output signal is field selectable and can be routed to a building automation system for continuous monitoring of the flow. With a simple jumper setting you may choose either a 0 to 5 Vdc or 0 to 10 Vdc output signal. The output signal is proportional to CFM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Measuring Station - AMS - Ruskin Company
Kansas City, MO, USA
Air Measuring Station
AMS
Air Measuring Station AMS
The complete AMS unit is factory assembled and tested to provide accurate setpoint monitoring at all times. The unit comes standard with a honeycomb airflow straightener, pressure sensing station and a high performance glass-on-silicone pressure transducer. The sensing blades are extruded aluminum with a clear anodize finish. The pressure transducer output signal is field selectable and can be routed to a building automation system for continuous monitoring of the flow. With a simple jumper setting you may choose either a 0 to 5 Vdc or 0 to 10 Vdc output signal. The output signal is proportional to CFM.

The complete AMS unit is factory assembled and tested to provide accurate setpoint monitoring at all times. The unit comes standard with a honeycomb airflow straightener, pressure sensing station and a high performance glass-on-silicone pressure transducer. The sensing blades are extruded aluminum with a clear anodize finish. The pressure transducer output signal is field selectable and can be routed to a building automation system for continuous monitoring of the flow. With a simple jumper setting you may choose either a 0 to 5 Vdc or 0 to 10 Vdc output signal. The output signal is proportional to CFM.

Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Flow Meters
Product Number AMS
Product Name Air Measuring Station
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 140 F (-30 to 60 C)
Mounting In-line
End Fittings In-line Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
M335 And M350 Flowmeter 2 - 630247015 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 198801310 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Process Media Type Liquid
View Details
PETRO 3003 CHEM - chemical-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 2.64 to 264.00 GPM (10 to 1000 L/min)
View Details