Ruskin Company AMP Series AMP001

Description
Ruskin's AMP series probes are designed to provide accurate flow monitoring at all times. The anodized aluminum step sensor is fastened to a 20 gage galvanized steel mounting plate. Brass fittings are used to connect the high and low pressure chambers of the step sensor to a high performance glass on silicone pressure transducer through 1/4" (6) O.D. polyethylene tubing. All performance data is based on three duct areas and AMCA 610 figures one and two, providing the most comprehensive testing in the industry.
Datasheet
Description
Ruskin's AMP series probes are designed to provide accurate flow monitoring at all times. The anodized aluminum step sensor is fastened to a 20 gage galvanized steel mounting plate. Brass fittings are used to connect the high and low pressure chambers of the step sensor to a high performance glass on silicone pressure transducer through 1/4" (6) O.D. polyethylene tubing. All performance data is based on three duct areas and AMCA 610 figures one and two, providing the most comprehensive testing in the industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMP Series - AMP001 - Ruskin Company
Kansas City, MO, USA
AMP Series
AMP001
AMP Series AMP001
Ruskin's AMP series probes are designed to provide accurate flow monitoring at all times. The anodized aluminum step sensor is fastened to a 20 gage galvanized steel mounting plate. Brass fittings are used to connect the high and low pressure chambers of the step sensor to a high performance glass on silicone pressure transducer through 1/4" (6) O.D. polyethylene tubing. All performance data is based on three duct areas and AMCA 610 figures one and two, providing the most comprehensive testing in the industry.

Ruskin's AMP series probes are designed to provide accurate flow monitoring at all times. The anodized aluminum step sensor is fastened to a 20 gage galvanized steel mounting plate. Brass fittings are used to connect the high and low pressure chambers of the step sensor to a high performance glass on silicone pressure transducer through 1/4" (6) O.D. polyethylene tubing. All performance data is based on three duct areas and AMCA 610 figures one and two, providing the most comprehensive testing in the industry.

Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Flow Meters
Product Number AMP001
Product Name AMP Series
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 140 F (-30 to 60 C)
Mounting Insertion
End Fittings In-line Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
M335 And M350 Flowmeter 2 - 630247018 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.25 inch (31.75 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 198801308 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Process Media Type Liquid
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details