Ruskin Company Datasheets for Flow Controllers
Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more
| Product Name | Notes |
|---|---|
| The AMS070V controller package includes factory calibration and wiring of the controller, transformer and terminal strip in a painted NEMA 1 electrical enclosure. The controller is an inter-operable, LonMark® compliant... | |
| The IAQ020 is the standard controller for the IAQ50X Air Monitor Damper. It is a turnkey controller that communicates with any building automation system through analog input and output signals. | |
| The IAQ50X is an air measuring station with an ultra low-leak, high performance control damper that is integral to the flow sensing section. This patented design provides a solution that... |