Ruskin Company Airflow Measuring Probe AMP015

Description
The AMP015 is an AMCA certified, factory assembled and piped airflow measuring probe package. It is designed to easily slip into a slot in the side of your duct for a quick retrofit installation. The probe assembly is custom made to fit any duct up to 60 inches wide and 42 inches tall. The sensing blade is anodized aluminum to ensure years of dependability. The pressure transducer is a micro-machined glass on silicone capacitance sensor, not a flow through device. This means that the sensor and subsequent flow reading is not susceptible to particulate in the air stream. The AMP015 is the only air measuring probe assembly in the industry that is tested for 1/2 square foot up to 18 sq. ft. and licensed to bear AMC Certified Rating Seal for Airflow Measurement Station Perfomance. If sustainable results are important to your design, the AMP015 is a perfect match.
Datasheet
Description
The AMP015 is an AMCA certified, factory assembled and piped airflow measuring probe package. It is designed to easily slip into a slot in the side of your duct for a quick retrofit installation. The probe assembly is custom made to fit any duct up to 60 inches wide and 42 inches tall. The sensing blade is anodized aluminum to ensure years of dependability. The pressure transducer is a micro-machined glass on silicone capacitance sensor, not a flow through device. This means that the sensor and subsequent flow reading is not susceptible to particulate in the air stream. The AMP015 is the only air measuring probe assembly in the industry that is tested for 1/2 square foot up to 18 sq. ft. and licensed to bear AMC Certified Rating Seal for Airflow Measurement Station Perfomance. If sustainable results are important to your design, the AMP015 is a perfect match.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Airflow Measuring Probe - AMP015 - Ruskin Company
Kansas City, MO, USA
Airflow Measuring Probe
AMP015
Airflow Measuring Probe AMP015
The AMP015 is an AMCA certified, factory assembled and piped airflow measuring probe package. It is designed to easily slip into a slot in the side of your duct for a quick retrofit installation. The probe assembly is custom made to fit any duct up to 60 inches wide and 42 inches tall. The sensing blade is anodized aluminum to ensure years of dependability. The pressure transducer is a micro-machined glass on silicone capacitance sensor, not a flow through device. This means that the sensor and subsequent flow reading is not susceptible to particulate in the air stream. The AMP015 is the only air measuring probe assembly in the industry that is tested for 1/2 square foot up to 18 sq. ft. and licensed to bear AMC Certified Rating Seal for Airflow Measurement Station Perfomance. If sustainable results are important to your design, the AMP015 is a perfect match.

The AMP015 is an AMCA certified, factory assembled and piped airflow measuring probe package. It is designed to easily slip into a slot in the side of your duct for a quick retrofit installation. The probe assembly is custom made to fit any duct up to 60 inches wide and 42 inches tall. The sensing blade is anodized aluminum to ensure years of dependability. The pressure transducer is a micro-machined glass on silicone capacitance sensor, not a flow through device. This means that the sensor and subsequent flow reading is not susceptible to particulate in the air stream. The AMP015 is the only air measuring probe assembly in the industry that is tested for 1/2 square foot up to 18 sq. ft. and licensed to bear AMC Certified Rating Seal for Airflow Measurement Station Perfomance. If sustainable results are important to your design, the AMP015 is a perfect match.

Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Flow Meters
Product Number AMP015
Product Name Airflow Measuring Probe
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 140 F (-30 to 60 C)
Mounting Insertion
End Fittings In-line Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
M335 And M350 Flowmeter 2 - 630247028 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 198801315 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details