Sunstone Engineering Battery Pack Thermistor – Snap-On

Description
PART NUMBER: tm10ka TYPE: Axial BETA VALUE: 3890 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KA is a 10K ohm axial lead thermistor. 10% tolerance carrying beta of 3,890K ohms. For most Snap-On and Craftsman drill packs.
Description
PART NUMBER: tm10ka TYPE: Axial BETA VALUE: 3890 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KA is a 10K ohm axial lead thermistor. 10% tolerance carrying beta of 3,890K ohms. For most Snap-On and Craftsman drill packs.

Suppliers

Company
Product
Description
Supplier Links
Battery Pack Thermistor – Snap-On -  - Sunstone Engineering
Payson, UT, United States
Battery Pack Thermistor – Snap-On
Battery Pack Thermistor – Snap-On
PART NUMBER: tm10ka TYPE: Axial BETA VALUE: 3890 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KA is a 10K ohm axial lead thermistor. 10% tolerance carrying beta of 3,890K ohms. For most Snap-On and Craftsman drill packs.

PART NUMBER: tm10ka

TYPE: Axial

BETA VALUE: 3890

TOLERANCE: 0.1

RESISTANCE/OHM: 10K Ohm

The TM10KA is a 10K ohm axial lead thermistor. 10% tolerance carrying beta of 3,890K ohms. For most Snap-On and Craftsman drill packs.

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Thermistors
Product Name Battery Pack Thermistor – Snap-On
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1857626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details