Admix Datasheets for Industrial Mixers
Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Industrial Mixers: Learn more
| Product Name | Notes |
|---|---|
| Atmospheric Powder Induction The Admix OES-VPI System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. The OES-VPI can process from 50 to 200 pounds/minute depending upon... | |
| Atmospheric Powder Induction The Admix Powder Induction & Conveying (PIC™) System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. Using the venturi principle to create superior... | |
| For Sanitary Static Mixing & Blending The concept behind a static mixer is simple: fluid flowing through a pipe is channeled through a geometric arrangement of mixing elements. The element... | |
| High Intensity Wet Milling, Homogenizing & Particle Reduction The Boston Shearmill™ and Boston Shearpump® series of sanitary in-line high shear mixers surpass the capabilities of conventional shearpumps by providing... | |
| High Shear Dispersers and Dissolvers If your production line requires a sanitary mixing device which promotes intense mixing vortex control, superior wetting out of powders and an easy-to-clean head design... | |
| High Shear Emulsifier The Rotostat emulsifier is like no other high shear mixer and features what we refer to as Optishear performance. The unique patented revolving stator, when combined with... | |
| Powder Induction and Dispersion Skid High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system... | |
| Sanitary Mixer The Rotomixx is an all-stainless steel portable mixer for the Food, Pharmaceutical, Cosmetic and Chemical industries. It is Admix's answer to the dilemma that has plagued the clean... | |
| Sanitary Vacuum Liqui-Processor VacuShear provides the most ergonomic, accurate and fastest way to convey and feed up to 400 pounds per minute of powder to make up liquid slurries. With... | |
| The Rotomaxx™ High Torque, High Flow Right Angle Mixer is designed to meet your requirements for high torque and large volume mix & holding tanks, capable of processing up to... |