Admix Rotomaxx™

Description
The Rotomaxx™ High Torque, High Flow Right Angle Mixer is designed to meet your requirements for high torque and large volume mix & holding tanks, capable of processing up to 10,000 gallons at viscosities up to 10,000 cps. Rotomaxx™ mixer models feature a 304SS gearbox, bearing frame and motor. Various options are available including mounting plates, explosion proof packages, inverters, mechanical seals and others. Specifically engineered for sanitary applications where cleanliness is an issue and sanitary conditions must be met, Rotomaxx™ sanitary mixers provide the solution -- completely corrosion & paint-free to eliminate open tank contamination. Key Features of the Rotomaxx™ Sanitary Stainless Mixer: All gear reducers are 304SS with food grade lubricant Drives are 1/2 to 3 Hp, 30 - 350 rpm output with a minimum 1.5 service factor Motors are 300 series stainless steel or a wash down duty white epoxy finish or TEXP Small footprint and headroom requirement 3-A compliant pedestals are available
Datasheet
Description
The Rotomaxx™ High Torque, High Flow Right Angle Mixer is designed to meet your requirements for high torque and large volume mix & holding tanks, capable of processing up to 10,000 gallons at viscosities up to 10,000 cps. Rotomaxx™ mixer models feature a 304SS gearbox, bearing frame and motor. Various options are available including mounting plates, explosion proof packages, inverters, mechanical seals and others. Specifically engineered for sanitary applications where cleanliness is an issue and sanitary conditions must be met, Rotomaxx™ sanitary mixers provide the solution -- completely corrosion & paint-free to eliminate open tank contamination. Key Features of the Rotomaxx™ Sanitary Stainless Mixer: All gear reducers are 304SS with food grade lubricant Drives are 1/2 to 3 Hp, 30 - 350 rpm output with a minimum 1.5 service factor Motors are 300 series stainless steel or a wash down duty white epoxy finish or TEXP Small footprint and headroom requirement 3-A compliant pedestals are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotomaxx™ -  - Admix
Manchester, NH, USA
Rotomaxx™
Rotomaxx™
The Rotomaxx™ High Torque, High Flow Right Angle Mixer is designed to meet your requirements for high torque and large volume mix & holding tanks, capable of processing up to 10,000 gallons at viscosities up to 10,000 cps. Rotomaxx™ mixer models feature a 304SS gearbox, bearing frame and motor. Various options are available including mounting plates, explosion proof packages, inverters, mechanical seals and others. Specifically engineered for sanitary applications where cleanliness is an issue and sanitary conditions must be met, Rotomaxx™ sanitary mixers provide the solution -- completely corrosion & paint-free to eliminate open tank contamination. Key Features of the Rotomaxx™ Sanitary Stainless Mixer: All gear reducers are 304SS with food grade lubricant Drives are 1/2 to 3 Hp, 30 - 350 rpm output with a minimum 1.5 service factor Motors are 300 series stainless steel or a wash down duty white epoxy finish or TEXP Small footprint and headroom requirement 3-A compliant pedestals are available

The Rotomaxx™ High Torque, High Flow Right Angle Mixer is designed to meet your requirements for high torque and large volume mix & holding tanks, capable of processing up to 10,000 gallons at viscosities up to 10,000 cps. Rotomaxx™ mixer models feature a 304SS gearbox, bearing frame and motor. Various options are available including mounting plates, explosion proof packages, inverters, mechanical seals and others. Specifically engineered for sanitary applications where cleanliness is an issue and sanitary conditions must be met, Rotomaxx™ sanitary mixers provide the solution -- completely corrosion & paint-free to eliminate open tank contamination.

Key Features of the Rotomaxx™ Sanitary Stainless Mixer:

  • All gear reducers are 304SS with food grade lubricant
  • Drives are 1/2 to 3 Hp, 30 - 350 rpm output with a minimum 1.5 service factor
  • Motors are 300 series stainless steel or a wash down duty white epoxy finish or TEXP
  • Small footprint and headroom requirement
  • 3-A compliant pedestals are available
Supplier's Site Datasheet

Technical Specifications

  Admix
Product Category Industrial Mixers
Product Name Rotomaxx™
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
V Cone Tumble Blender - VCB Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details