Admix Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| Atmospheric Powder Induction The Admix OES-VPI System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. The OES-VPI can process from 50 to 200 pounds/minute depending upon... | |
| Atmospheric Powder Induction The Admix Powder Induction & Conveying (PIC™) System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. Using the venturi principle to create superior... | |
| High Shear Dispersers and Dissolvers If your production line requires a sanitary mixing device which promotes intense mixing vortex control, superior wetting out of powders and an easy-to-clean head design... | |
| High Shear Emulsifier The Rotostat emulsifier is like no other high shear mixer and features what we refer to as Optishear performance. The unique patented revolving stator, when combined with... | |
| Powder Induction and Dispersion Skid High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system... | |
| Sanitary Vacuum Liqui-Processor VacuShear provides the most ergonomic, accurate and fastest way to convey and feed up to 400 pounds per minute of powder to make up liquid slurries. With... | |
| BenchMix™ Programmable High Shear Lab Mixers & Pilot Plant Admix offers a complete series of laboratory mixers, ranging from 2 liter benchtop units to 10 gallon pilot plant floor models. |