Admix Datasheets for Rotor-Stator Mixers
Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids.
Rotor-Stator Mixers: Learn more
| Product Name | Notes |
|---|---|
| High Intensity Wet Milling, Homogenizing & Particle Reduction The Boston Shearmill™ and Boston Shearpump® series of sanitary in-line high shear mixers surpass the capabilities of conventional shearpumps by providing... | |
| High Shear Dispersers and Dissolvers If your production line requires a sanitary mixing device which promotes intense mixing vortex control, superior wetting out of powders and an easy-to-clean head design... | |
| High Shear Emulsifier The Rotostat emulsifier is like no other high shear mixer and features what we refer to as Optishear performance. The unique patented revolving stator, when combined with... | |
| Powder Induction and Dispersion Skid High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system... | |
| Sanitary Vacuum Liqui-Processor VacuShear provides the most ergonomic, accurate and fastest way to convey and feed up to 400 pounds per minute of powder to make up liquid slurries. With... |