Admix Rotomixx®

Description
Sanitary Mixer The Rotomixx is an all-stainless steel portable mixer for the Food, Pharmaceutical, Cosmetic and Chemical industries. It is Admix's answer to the dilemma that has plagued the clean industries: What do you do with mixers that are rusting or have chips of paint coming off the gearbox and motor? For applications where cleanliness is an issue and sanitary conditions must be met, Rotomixx® portable mixers provide the solution. Admix was one of the first suppliers to offer an all stainless portable mixer, and our Rotomixx® has become a leader in the industry. It is available as a clamp mount "portable" (although the all SS motor and mixer housing weighs in at over 100 lbs. on some models making it a little less portable!). It is also available as a fixed mount for flange, nozzle or baseplate installations. We also have an excellent Tri-Clamp® ferrule mount for sanitary easy-off installations. Does your existing supplier offer this? Key Features of the Rotomixx® Sanitary Stainless Mixer: Heavy Duty All 316 Stainless Bearing Frames Meets 3-A TPV (#73-01) and USDA-AMS Standards Arbor Design for Direct Drive Units Offers Flexibility: Both 1" and 1.25" shaft diameters available for extended shaft lengths Shaft can be easily removed without disassembly of entire bearing frame Shaft is held in place with socket head screws hidden behind a protective, watertight cover Flexible Motor Coupling (spider coupling): Allows use of 56C or 145TC motor frames Concentricity of motor/arbor alignment is very forgiving, allowing for easy assembly/disassembly HYTREL® elastomer in the coupling is flexible, running quieter and cooler Oversized Ball Bearings for Reduced Maintenance and Downtime Long life (estimated at 100,000 hours), exceeds the normal L10 bearing life Increased life means less maintenance, fewer scheduled downtimes Double Lip Seals are Standard, with Optional Seal Plate for CIP or Washdown Applications Several Grades of all 304SS Electric Motors are Available
Datasheet
Description
Sanitary Mixer The Rotomixx is an all-stainless steel portable mixer for the Food, Pharmaceutical, Cosmetic and Chemical industries. It is Admix's answer to the dilemma that has plagued the clean industries: What do you do with mixers that are rusting or have chips of paint coming off the gearbox and motor? For applications where cleanliness is an issue and sanitary conditions must be met, Rotomixx® portable mixers provide the solution. Admix was one of the first suppliers to offer an all stainless portable mixer, and our Rotomixx® has become a leader in the industry. It is available as a clamp mount "portable" (although the all SS motor and mixer housing weighs in at over 100 lbs. on some models making it a little less portable!). It is also available as a fixed mount for flange, nozzle or baseplate installations. We also have an excellent Tri-Clamp® ferrule mount for sanitary easy-off installations. Does your existing supplier offer this? Key Features of the Rotomixx® Sanitary Stainless Mixer: Heavy Duty All 316 Stainless Bearing Frames Meets 3-A TPV (#73-01) and USDA-AMS Standards Arbor Design for Direct Drive Units Offers Flexibility: Both 1" and 1.25" shaft diameters available for extended shaft lengths Shaft can be easily removed without disassembly of entire bearing frame Shaft is held in place with socket head screws hidden behind a protective, watertight cover Flexible Motor Coupling (spider coupling): Allows use of 56C or 145TC motor frames Concentricity of motor/arbor alignment is very forgiving, allowing for easy assembly/disassembly HYTREL® elastomer in the coupling is flexible, running quieter and cooler Oversized Ball Bearings for Reduced Maintenance and Downtime Long life (estimated at 100,000 hours), exceeds the normal L10 bearing life Increased life means less maintenance, fewer scheduled downtimes Double Lip Seals are Standard, with Optional Seal Plate for CIP or Washdown Applications Several Grades of all 304SS Electric Motors are Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotomixx® -  - Admix
Manchester, NH, USA
Rotomixx®
Rotomixx®
Sanitary Mixer The Rotomixx is an all-stainless steel portable mixer for the Food, Pharmaceutical, Cosmetic and Chemical industries. It is Admix's answer to the dilemma that has plagued the clean industries: What do you do with mixers that are rusting or have chips of paint coming off the gearbox and motor? For applications where cleanliness is an issue and sanitary conditions must be met, Rotomixx® portable mixers provide the solution. Admix was one of the first suppliers to offer an all stainless portable mixer, and our Rotomixx® has become a leader in the industry. It is available as a clamp mount "portable" (although the all SS motor and mixer housing weighs in at over 100 lbs. on some models making it a little less portable!). It is also available as a fixed mount for flange, nozzle or baseplate installations. We also have an excellent Tri-Clamp® ferrule mount for sanitary easy-off installations. Does your existing supplier offer this? Key Features of the Rotomixx® Sanitary Stainless Mixer: Heavy Duty All 316 Stainless Bearing Frames Meets 3-A TPV (#73-01) and USDA-AMS Standards Arbor Design for Direct Drive Units Offers Flexibility: Both 1" and 1.25" shaft diameters available for extended shaft lengths Shaft can be easily removed without disassembly of entire bearing frame Shaft is held in place with socket head screws hidden behind a protective, watertight cover Flexible Motor Coupling (spider coupling): Allows use of 56C or 145TC motor frames Concentricity of motor/arbor alignment is very forgiving, allowing for easy assembly/disassembly HYTREL® elastomer in the coupling is flexible, running quieter and cooler Oversized Ball Bearings for Reduced Maintenance and Downtime Long life (estimated at 100,000 hours), exceeds the normal L10 bearing life Increased life means less maintenance, fewer scheduled downtimes Double Lip Seals are Standard, with Optional Seal Plate for CIP or Washdown Applications Several Grades of all 304SS Electric Motors are Available

Sanitary Mixer

The Rotomixx is an all-stainless steel portable mixer for the Food, Pharmaceutical, Cosmetic and Chemical industries. It is Admix's answer to the dilemma that has plagued the clean industries: What do you do with mixers that are rusting or have chips of paint coming off the gearbox and motor? For applications where cleanliness is an issue and sanitary conditions must be met, Rotomixx® portable mixers provide the solution.

Admix was one of the first suppliers to offer an all stainless portable mixer, and our Rotomixx® has become a leader in the industry. It is available as a clamp mount "portable" (although the all SS motor and mixer housing weighs in at over 100 lbs. on some models making it a little less portable!). It is also available as a fixed mount for flange, nozzle or baseplate installations. We also have an excellent Tri-Clamp® ferrule mount for sanitary easy-off installations. Does your existing supplier offer this?

Key Features of the Rotomixx® Sanitary Stainless Mixer:

  • Heavy Duty All 316 Stainless Bearing Frames
  • Meets 3-A TPV (#73-01) and USDA-AMS Standards
  • Arbor Design for Direct Drive Units Offers Flexibility:
    • Both 1" and 1.25" shaft diameters available for extended shaft lengths
    • Shaft can be easily removed without disassembly of entire bearing frame
    • Shaft is held in place with socket head screws hidden behind a protective, watertight cover
  • Flexible Motor Coupling (spider coupling):
    • Allows use of 56C or 145TC motor frames
    • Concentricity of motor/arbor alignment is very forgiving, allowing for easy assembly/disassembly
    • HYTREL® elastomer in the coupling is flexible, running quieter and cooler
  • Oversized Ball Bearings for Reduced Maintenance and Downtime
    • Long life (estimated at 100,000 hours), exceeds the normal L10 bearing life
    • Increased life means less maintenance, fewer scheduled downtimes
  • Double Lip Seals are Standard, with Optional Seal Plate for CIP or Washdown Applications
  • Several Grades of all 304SS Electric Motors are Available
Supplier's Site Datasheet

Technical Specifications

  Admix
Product Category Industrial Mixers
Product Name Rotomixx®
Unlock Full Specs
to access all available technical data

Similar Products

Double Cone Tumble Blender - DCB Series - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
High Torque Top & Side Entry Mixers - Series 300-900 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Ore / Mineral Processing; Paper and Pulp Processing; Plastic Processing; Paper, Mining, Rubber, and Paint Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details